RJK0216DPA is a silicon N-channel power MOSFET with an integrated Schottky barrier diode designed for high-speed DC-DC conversion in PC and server applications. It is packaged in a WPAK-D(2) (RENESAS Package code: PWSN0008DD-A) with 9 terminals, enabling high-density mounting. The device features two integrated MOSFETs: MOS1 with a continuous drain current rating of 15 A and on-resistance of 7.6 mΩ at 10 V gate drive, and MOS2 with a continuous drain current of 32 A and on-resistance of 3.6 mΩ at 10 V gate drive. Both devices support a maximum drain-source voltage of 25 V and a gate-source voltage of ±20 V. MOS2 includes a Schottky diode with a forward voltage of 0.39 V at 2 A. The package is Pb-free and halogen-free. The device is qualified as "Standard" quality for use in computers, office equipment, and similar applications.
Power Field-Effect Transistor
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | RJK0216DPA-00#J53 |
| Package Type | WPAK8 |