Renesas Electronics Corporation 60V 80A MOSFET Transistor RJK0603DPN-E0#T2

Description
Power Field-Effect Transistor
Request a Quote Datasheet
Description
Power Field-Effect Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - RJK0603DPN-E0#T2 - Rochester Electronics
Newburyport, MA, United States
Power Field-Effect Transistor

Power Field-Effect Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 80A MOSFET Transistor
278-RJK0603DPN-E0#T2
60V 80A MOSFET Transistor 278-RJK0603DPN-E0#T2
MOSFET N-CH 60V 80A TO220AB Product overview: RJK0603DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0603DPN-E0#T2 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 80A TO220AB Product overview: RJK0603DPN-E0#T2 from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 80A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 80A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RJK0603DPN-E0#T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RJK0603DPN-E0#T2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RJK0603DPN-E0#T2-ND
Single FETs, MOSFETs RJK0603DPN-E0#T2-ND
N-Channel 60V 80A (Ta) 125W (Tc) Through Hole TO-220AB

N-Channel 60V 80A (Ta) 125W (Tc) Through Hole TO-220AB

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0603DPN-E0#T2 - 1092284-RJK0603DPN-E0#T2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0603DPN-E0#T2
1092284-RJK0603DPN-E0#T2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0603DPN-E0#T2 1092284-RJK0603DPN-E0#T2
Manufacturer: Renesas Electronics America Win Source Part Number: 1092284-RJK0603DPN-E 0#T2 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 80A (Ta) Max Gate Charge: 57nC @ 10V Max Input Capacitance: 4150pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.2 mOhm @ 40A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Renesas Electronics America
Win Source Part Number: 1092284-RJK0603DPN-E0#T2
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 80A (Ta)
Max Gate Charge: 57nC @ 10V
Max Input Capacitance: 4150pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.2 mOhm @ 40A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RJK0603DPN-E0#T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RJK0603DPN-E0#T2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RJK0603DPN-E0#T2
MOSFET N-CH 60V 80A TO220AB

MOSFET N-CH 60V 80A TO220AB

Supplier's Site
MOSFET Power MOSFET

MOSFET Power MOSFET

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number RJK0603DPN-E0#T2 278-RJK0603DPN-E0#T2 RJK0603DPN-E0#T2-ND 1092284-RJK0603DPN-E0#T2 RJK0603DPN-E0#T2 RJK0603DPN-E0#T2
Product Name 60V 80A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RJK0603DPN-E0#T2 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type TO-220; TO-220AB4 Tube TO-220; TO-220-3 TO-220; SOT3; TO-220AB TO-220; TO-220-3
Packing Method Tube; Tube Tube Rail; Tube; Tube/Rail Tube; Tube
PD 125000 milliwatts 125000 milliwatts
Unlock Full Specs
to access all available technical data