N-Channel Power MOSFET for 60V operation, 20A continuous drain current, and 51mΩ maximum on-state resistance in a TP-FA package with TO-252 dimensions, designed for surface-mount applications with tape-and-reel packaging. The device features a 4V gate drive threshold, 750pF input capacitance, and a thermally enhanced structure. It is halogen-free compliant and meets RoHS requirements. Switching performance includes a total gate charge of 16nC, with turn-on and turn-off delays of 8.5ns and 60ns respectively. Thermal performance supports up to 150°C channel temperature with 23W power dissipation at 25°C case temperature.
Power Field-Effect Transistor, 20A I(D), 1-Element, N-Channel, Metal-oxide Semiconductor FET
| Rochester Electronics | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | SFT1446-TL-H |
| Polarity | N-Channel |