BUK9875-100A/CU,115 is an N-channel TrenchMOS logic level FET for automotive and general purpose power switching applications, including motors, lamps, and solenoids. It is packaged in an SC-73 (SOT223) surface-mounted package with an increased heatsink and four leads. The device has a drain-source voltage rating of 100 V, a continuous drain current of 7 A at 25 ℃, and a total power dissipation of 8 W. It features a drain-source on-state resistance of 62 mΩ to 72 mΩ at V_GS = 10 V and I_D = 8 A, and an unclamped inductive switch energy of 49 mJ. The part is Q101 compliant and suitable for automotive applications.
NOW NEXPERIA BUK9875-100A 7A, 10 Product overview: BUK9875-100A/CU,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100A, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-BUK9875-100A/CU,
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 285-BUK9875-100A/CU,115 |
| Product Name | 100A 7A MOSFET Transistor |
| Package Type | Bulk |