Nexperia B.V. Dual N-channel 40 V, 19.5 mOhm logic level MOSFET BUK9K18-40E,115

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and qualified to AEC-Q101 for automotive applications. Each channel has a maximum drain-source on-state resistance of 19.5 mΩ at 25 °C and 39.2 mΩ at 175 °C, with continuous drain current up to 30 A at 25 °C. Repetitive avalanche energy rating is 22 mJ, and the gate-source threshold voltage exceeds 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and qualified to AEC-Q101 for automotive applications. Each channel has a maximum drain-source on-state resistance of 19.5 mΩ at 25 °C and 39.2 mΩ at 175 °C, with continuous drain current up to 30 A at 25 °C. Repetitive avalanche energy rating is 22 mJ, and the gate-source threshold voltage exceeds 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 19.5 mOhm logic level MOSFET - BUK9K18-40E,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 19.5 mOhm logic level MOSFET
BUK9K18-40E,115
Dual N-channel 40 V, 19.5 mOhm logic level MOSFET BUK9K18-40E,115
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-7269-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7269-1-ND
FET, MOSFET Arrays 1727-7269-1-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7269-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7269-2-ND
FET, MOSFET Arrays 1727-7269-2-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7269-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7269-6-ND
FET, MOSFET Arrays 1727-7269-6-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 38W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
40V 30A MOSFET Transistor
289-BUK9K18-40E,115
40V 30A MOSFET Transistor 289-BUK9K18-40E,115
40V 30A N-CH Power MOSFET LFPAK-D 8-Pin SMT Product overview: BUK9K18-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K18-40E,115 can be used for catalog matching and distributor lookup.

40V 30A N-CH Power MOSFET LFPAK-D 8-Pin SMT Product overview: BUK9K18-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 30A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K18-40E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1020475-BUK9K18-40E,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1020475-BUK9K18-40E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1020475-BUK9K18-40E,115
Win Source Part Number: 1020475-BUK9K18-40E, 115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 30A Rds On (Max) @ Id, Vgs: 16mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power - Max: 38W Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 14.5nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 1061pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 2156-BUK9K18-40E,115 -NEX,568-9899-6-ND,5 68-9899-2,568-9899-2 -ND,568-9899-1-ND,56 8-9899-1,568-9899-6, 1727-7269-6,NEXBUK9K 18-40E115,9340670721 15,BUK9K1840E115,172 7-7269-1,1727-7269-2 Base Product Number: BUK9K18

Win Source Part Number: 1020475-BUK9K18-40E,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 30A
Rds On (Max) @ Id, Vgs: 16mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power - Max: 38W
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 14.5nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 1061pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 2156-BUK9K18-40E,115-NEX,568-9899-6-ND,568-9899-2,568-9899-2-ND,568-9899-1-ND,568-9899-1,568-9899-6,1727-7269-6,NEXBUK9K18-40E115,934067072115,BUK9K1840E115,1727-7269-1,1727-7269-2
Base Product Number: BUK9K18

Buy Now Datasheet
Mosfet, N-Ch, 40V, 30A, Lfpak56D; Transistor Polarity Nexperia - 05X9594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, Lfpak56D; Transistor Polarity Nexperia
05X9594
Mosfet, N-Ch, 40V, 30A, Lfpak56D; Transistor Polarity Nexperia 05X9594
MOSFET, N-CH, 40V, 30A, LFPAK56D; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, 40V, 30A, LFPAK56D; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0135ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K18-40E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K18-40E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K18-40E,115
MOSFET 2N-CH 40V 30A LFPAK56D

MOSFET 2N-CH 40V 30A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9K18-40E,115 1727-7269-1-ND 289-BUK9K18-40E,115 1020475-BUK9K18-40E,115 05X9594 BUK9K18-40E,115
Product Name Dual N-channel 40 V, 19.5 mOhm logic level MOSFET FET, MOSFET Arrays 40V 30A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Mosfet, N-Ch, 40V, 30A, Lfpak56D; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 30000 milliamps 30000 milliamps
VGS(off) 10 volts
PD 38 milliwatts 38000 milliwatts
Unlock Full Specs
to access all available technical data