Nexperia B.V. Dual N-channel 100 V, 159 mΩ logic level MOSFET BUK9K134-100EX

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications. Each channel has a drain-source on-state resistance of 127 to 159 mΩ at 25 °C and 5 A drain current, with a continuous drain current rating of 8.5 A at 25 °C and total power dissipation of 32 W. The device is AEC-Q101 compliant, rated for a maximum junction temperature of 175 °C, and features repetitive avalanche ruggedness with 12.6 mJ non-repetitive avalanche energy. It supports true logic-level gate operation with a threshold voltage greater than 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel 100 V MOSFET in an LFPAK56D (SOT1205) package, designed for automotive applications. Each channel has a drain-source on-state resistance of 127 to 159 mΩ at 25 °C and 5 A drain current, with a continuous drain current rating of 8.5 A at 25 °C and total power dissipation of 32 W. The device is AEC-Q101 compliant, rated for a maximum junction temperature of 175 °C, and features repetitive avalanche ruggedness with 12.6 mJ non-repetitive avalanche energy. It supports true logic-level gate operation with a threshold voltage greater than 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 100 V, 159 mΩ logic level MOSFET - BUK9K134-100EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 100 V, 159 mΩ logic level MOSFET
BUK9K134-100EX
Dual N-channel 100 V, 159 mΩ logic level MOSFET BUK9K134-100EX
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 100 V MOSFET Transistor
289-BUK9K134-100EX
N-Channel Dual 100 V MOSFET Transistor 289-BUK9K134-100EX
BUK9K134-100E - Dual N-channel 100 V, 159 mΩ logic level MOSFET Product overview: BUK9K134-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K134-100EX can be used for catalog matching and distributor lookup.

BUK9K134-100E - Dual N-channel 100 V, 159 mΩ logic level MOSFET Product overview: BUK9K134-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 100 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K134-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K134-100EX - 913788-BUK9K134-100EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K134-100EX
913788-BUK9K134-100EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K134-100EX 913788-BUK9K134-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913788-BUK9K134-100E X Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D Package: SOT-1205, 8-LFPAK56 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9K134 Categories: Discrete Semiconductor Products Case / Package: LFPAK56D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11631-2, 568-11631-1-ND, 1727-1898-6, 568-11631-2-ND, 568-11631-1, 568-11631-6, BUK9K134-100E, 934067943115, 1727-1898-2, 1727-1898-1, BUK9K134-100EX-ND, 568-11631-6-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913788-BUK9K134-100EX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D
Package: SOT-1205, 8-LFPAK56
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9K134
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11631-2, 568-11631-1-ND, 1727-1898-6, 568-11631-2-ND, 568-11631-1, 568-11631-6, BUK9K134-100E, 934067943115, 1727-1898-2, 1727-1898-1, BUK9K134-100EX-ND, 568-11631-6-ND

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1898-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1898-2-ND
FET, MOSFET Arrays 1727-1898-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1898-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1898-6-ND
FET, MOSFET Arrays 1727-1898-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1898-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1898-1-ND
FET, MOSFET Arrays 1727-1898-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 8.5A 32W Surface Mount LFPAK56D

Buy Now Datasheet
Mosfet, Dual N-Ch, 100V, 8.5A, Lfpak56D Rohs Compliant Nexperia - 73AH9799 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 100V, 8.5A, Lfpak56D Rohs Compliant Nexperia
73AH9799
Mosfet, Dual N-Ch, 100V, 8.5A, Lfpak56D Rohs Compliant Nexperia 73AH9799
MOSFET, DUAL N-CH, 100V, 8.5A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 100V, 8.5A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK9K134-100EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K134-100EX
FET, MOSFET Arrays BUK9K134-100EX
MOSFET 2N-CH 100V 8.5A LFPAK56D

MOSFET 2N-CH 100V 8.5A LFPAK56D

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K134-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K134-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K134-100EX
MOSFET 2N-CH 100V 8.5A LFPAK56D

MOSFET 2N-CH 100V 8.5A LFPAK56D

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9K134-100E/LFPAK5 6D/REEL 7

MOSFET BUK9K134-100E/LFPAK56D/REEL 7

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K134-100EX 289-BUK9K134-100EX 913788-BUK9K134-100EX 1727-1898-2-ND 73AH9799 BUK9K134-100EX BUK9K134-100EX BUK9K134-100EX
Product Name Dual N-channel 100 V, 159 mΩ logic level MOSFET N-Channel Dual 100 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K134-100EX FET, MOSFET Arrays Mosfet, Dual N-Ch, 100V, 8.5A, Lfpak56D Rohs Compliant Nexperia FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 8500 milliamps 8500 milliamps
VGS(off) 10 volts
PD 32 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40LZ - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers