Nexperia B.V. N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 BUK7Y14-80EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 14 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. The device features a maximum drain-source voltage of 80 V, a continuous drain current of 65 A at 25 °C, and a drain-source on-state resistance of 9.2 mΩ at 25 °C. It supports repetitive avalanche operation with a non-repetitive avalanche energy of 76.8 mJ, a maximum junction temperature of 175 °C, and a thermal resistance from junction to mounting base of 1.02 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 14 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. The device features a maximum drain-source voltage of 80 V, a continuous drain current of 65 A at 25 °C, and a drain-source on-state resistance of 9.2 mΩ at 25 °C. It supports repetitive avalanche operation with a non-repetitive avalanche energy of 76.8 mJ, a maximum junction temperature of 175 °C, and a thermal resistance from junction to mounting base of 1.02 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 - BUK7Y14-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56
BUK7Y14-80EX
N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 BUK7Y14-80EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1801-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1801-1-ND
Single FETs, MOSFETs 1727-1801-1-ND
N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1801-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1801-6-ND
Single FETs, MOSFETs 1727-1801-6-ND
N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1801-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1801-2-ND
Single FETs, MOSFETs 1727-1801-2-ND
N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y14-80EX - 865017-BUK7Y14-80EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y14-80EX
865017-BUK7Y14-80EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y14-80EX 865017-BUK7Y14-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865017-BUK7Y14-80EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK7Y14 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11415-1, 568-11415-6-ND, 568-11415-2, BUK7Y14-80EX-ND, 1727-1801-2, 1727-1801-1, 568-11415-2-ND, 568-11415-1-ND, 568-11415-6, 1727-1801-6, 934067422115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865017-BUK7Y14-80EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 65A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK7Y14
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11415-1, 568-11415-6-ND, 568-11415-2, BUK7Y14-80EX-ND, 1727-1801-2, 1727-1801-1, 568-11415-2-ND, 568-11415-1-ND, 568-11415-6, 1727-1801-6, 934067422115

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-BUK7Y14-80EX
N-Channel 80 V SOIC MOSFET Transistor 278-BUK7Y14-80EX
BUK7Y14-80E - N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y14-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y14-80EX can be used for catalog matching and distributor lookup.

BUK7Y14-80E - N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y14-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y14-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y14-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y14-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y14-80EX
MOSFET N-CH 80V 65A LFPAK56

MOSFET N-CH 80V 65A LFPAK56

Supplier's Site
Mosfet Transistor, N Channel, 65 A, 80 V, 0.0092 Ohm, 10 V, 3 V Rohs Compliant Nexperia - 90W4283 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 65 A, 80 V, 0.0092 Ohm, 10 V, 3 V Rohs Compliant Nexperia
90W4283
Mosfet Transistor, N Channel, 65 A, 80 V, 0.0092 Ohm, 10 V, 3 V Rohs Compliant Nexperia 90W4283
MOSFET Transistor, N Channel, 65 A, 80 V, 0.0092 ohm, 10 V, 3 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 65 A, 80 V, 0.0092 ohm, 10 V, 3 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 80 V 14 mo FET

MOSFET N-channel 80 V 14 mo FET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y14-80EX 1727-1801-1-ND 865017-BUK7Y14-80EX 278-BUK7Y14-80EX BUK7Y14-80EX 90W4283 BUK7Y14-80EX
Product Name N-channel 80 V, 14 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y14-80EX N-Channel 80 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 65 A, 80 V, 0.0092 Ohm, 10 V, 3 V Rohs Compliant Nexperia MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 65000 milliamps
VGS(off) 20 volts
PD 147 milliwatts
Unlock Full Specs
to access all available technical data