Nexperia B.V. Dual N-channel TrenchMOS logic level FET BUK9K29-100E,115

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS logic level FET in an LFPAK56D (SOT1205) package, rated for 100 V drain-source voltage and 30 A continuous drain current at 25 °C, with a maximum junction temperature of 175 °C. The device has a drain-source on-state resistance of 25.1 mΩ typical at 5 V gate-source voltage and 25 °C, and is rated for 83 mJ non-repetitive avalanche energy. It is qualified to AEC-Q101 standard and features true logic level operation with a gate-source threshold voltage of at least 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS logic level FET in an LFPAK56D (SOT1205) package, rated for 100 V drain-source voltage and 30 A continuous drain current at 25 °C, with a maximum junction temperature of 175 °C. The device has a drain-source on-state resistance of 25.1 mΩ typical at 5 V gate-source voltage and 25 °C, and is rated for 83 mJ non-repetitive avalanche energy. It is qualified to AEC-Q101 standard and features true logic level operation with a gate-source threshold voltage of at least 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel TrenchMOS logic level FET - BUK9K29-100E,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel TrenchMOS logic level FET
BUK9K29-100E,115
Dual N-channel TrenchMOS logic level FET BUK9K29-100E,115
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-7270-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7270-6-ND
FET, MOSFET Arrays 1727-7270-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7270-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7270-1-ND
FET, MOSFET Arrays 1727-7270-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7270-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7270-2-ND
FET, MOSFET Arrays 1727-7270-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 30A 68W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
Dual MOSFET Transistor
289-BUK9K29-100E,115
Dual MOSFET Transistor 289-BUK9K29-100E,115
Dual N-Ch TrenchMOS Logic Level FET, 2 Elements Product overview: BUK9K29-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K29-100E,115 can be used for catalog matching and distributor lookup.

Dual N-Ch TrenchMOS Logic Level FET, 2 Elements Product overview: BUK9K29-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K29-100E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1171520-BUK9K29-100E,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1171520-BUK9K29-100E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1171520-BUK9K29-100E,115
Win Source Part Number: 1171520-BUK9K29-100E ,115 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 100V Current - Continuous Drain (Id) @ 25°C: 30A Rds On (Max) @ Id, Vgs: 27mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power - Max: 68W Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 54nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 3491pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): "BUK9K29-100E,115"; BUK9K29-100E 115; BUK9K29-100E115; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-7270-2,1727-727 0-1,568-9900-6,568-9 900-1-ND,568-9900-6- ND,934066975115,568- 9900-2-ND,568-9900-1 ,1727-7270-6,568-990 0-2,BUK9K29100E115 Base Product Number: BUK9K29

Win Source Part Number: 1171520-BUK9K29-100E,115
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 100V
Current - Continuous Drain (Id) @ 25°C: 30A
Rds On (Max) @ Id, Vgs: 27mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power - Max: 68W
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 54nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 3491pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): "BUK9K29-100E,115"; BUK9K29-100E 115; BUK9K29-100E115;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-7270-2,1727-7270-1,568-9900-6,568-9900-1-ND,568-9900-6-ND,934066975115,568-9900-2-ND,568-9900-1,1727-7270-6,568-9900-2,BUK9K29100E115
Base Product Number: BUK9K29

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K29-100E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K29-100E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K29-100E,115
MOSFET 2N-CH 100V 30A LFPAK56D

MOSFET 2N-CH 100V 30A LFPAK56D

Supplier's Site
FET, MOSFET Arrays - BUK9K29-100E,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K29-100E,115
FET, MOSFET Arrays BUK9K29-100E,115
MOSFET 2N-CH 100V 30A LFPAK56D

MOSFET 2N-CH 100V 30A LFPAK56D

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 100V, 30A, Lfpak56D Rohs Compliant Nexperia - 73AH9801 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 100V, 30A, Lfpak56D Rohs Compliant Nexperia
73AH9801
Mosfet, Dual N-Ch, 100V, 30A, Lfpak56D Rohs Compliant Nexperia 73AH9801
MOSFET, DUAL N-CH, 100V, 30A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 100V, 30A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K29-100E,115 1727-7270-6-ND 289-BUK9K29-100E,115 1171520-BUK9K29-100E,115 BUK9K29-100E,115 BUK9K29-100E,115 73AH9801
Product Name Dual N-channel TrenchMOS logic level FET FET, MOSFET Arrays Dual MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Dual N-Ch, 100V, 30A, Lfpak56D Rohs Compliant Nexperia
Package Type SOT1205 SOT1205 SOT-1205, 8-LFPAK56 SOT3 Automotive SOT-1205, 8-LFPAK56 TO-3
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data