60V 26A 14mΩ@5V,10A 53W 1.7V@1mA 2 N-Channel SOT1205 MOSFETs ROHS
60V 26A 14mΩ@5V,10A 53W 1.7V@1mA 2 N-Channel SOT1205 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK9K17-60E,115 | BUK9K17-60E,115 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 1.7 volts |