Nexperia B.V. 40V 75A MOSFET Transistor BUK9E04-40A,127

Description
MOSFET N-CH 40V 75A I2PAK Product overview: BUK9E04-40A,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9E04-40A,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 40V 75A I2PAK Product overview: BUK9E04-40A,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9E04-40A,127 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 75A MOSFET Transistor
278-BUK9E04-40A,127
40V 75A MOSFET Transistor 278-BUK9E04-40A,127
MOSFET N-CH 40V 75A I2PAK Product overview: BUK9E04-40A,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9E04-40A,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 40V 75A I2PAK Product overview: BUK9E04-40A,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9E04-40A,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK9E04-40A,127-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUK9E04-40A,127-ND
Single FETs, MOSFETs BUK9E04-40A,127-ND
N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK

N-Channel 40V 75A (Tc) 300W (Tc) Through Hole I2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9E04-40A,127 - 770678-BUK9E04-40A,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9E04-40A,127
770678-BUK9E04-40A,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9E04-40A,127 770678-BUK9E04-40A,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770678-BUK9E04-40A,1 27 Series: Automotive, AEC-Q101, TrenchMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 75A (Tc) Family Name: BUK9E04-40A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.3V, 10V Manufacturer Package: I2PAK Channel Type Type: N Drain Source Voltage: 40V Vgs(th) (Maximum) @ Id: 2V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 8260pF @ 25V Vgs (Maximum): ±15V Power Dissipation (Maximum): 300W (Tc) Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): STB200NF04L-1; IRF4104L; IRL1004LPBF; 2SK3431-S-A; Introduction Date: October 24, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770678-BUK9E04-40A,127
Series: Automotive, AEC-Q101, TrenchMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 75A (Tc)
Family Name: BUK9E04-40A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.3V, 10V
Manufacturer Package: I2PAK
Channel Type Type: N
Drain Source Voltage: 40V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 128nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 8260pF @ 25V
Vgs (Maximum): ±15V
Power Dissipation (Maximum): 300W (Tc)
Rds On (Maximum) @ Id, Vgs: 4 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STB200NF04L-1; IRF4104L; IRL1004LPBF; 2SK3431-S-A;
Introduction Date: October 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9E04-40A,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9E04-40A,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9E04-40A,127
MOSFET N-CH 40V 75A I2PAK

MOSFET N-CH 40V 75A I2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BUK9E04-40A,127 BUK9E04-40A,127-ND 770678-BUK9E04-40A,127 BUK9E04-40A,127
Product Name 40V 75A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9E04-40A,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 300000 milliwatts 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-262-3 Long Leads, I2PAK, TO-262AA SOT3 8260 pF @ 25 V
Unlock Full Specs
to access all available technical data