Nexperia B.V. N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 BUK9M11-40EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 40 V, 11 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. The device has a repetitive avalanche rating, a true logic level gate with V_{GS(th)} ≥ 0.5 V at 175 °C, and supports continuous drain currents up to 53 A at 25 °C. Thermal resistance from junction to mounting base is 2.01-2.43 K/W, and the on-state resistance is 9.3-11 mΩ at 25 °C and V_{GS} = 5 V.

Datasheet Summary
Powered by GS/AI

N-channel 40 V, 11 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. The device has a repetitive avalanche rating, a true logic level gate with V_{GS(th)} ≥ 0.5 V at 175 °C, and supports continuous drain currents up to 53 A at 25 °C. Thermal resistance from junction to mounting base is 2.01-2.43 K/W, and the on-state resistance is 9.3-11 mΩ at 25 °C and V_{GS} = 5 V.

Suppliers

Company
Product
Description
Supplier Links
N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 - BUK9M11-40EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33
BUK9M11-40EX
N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 BUK9M11-40EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2568-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2568-2-ND
Single FETs, MOSFETs 1727-2568-2-ND
N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2568-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2568-6-ND
Single FETs, MOSFETs 1727-2568-6-ND
N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2568-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2568-1-ND
Single FETs, MOSFETs 1727-2568-1-ND
N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 40V 53A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 40 V MOSFET Transistor
278-BUK9M11-40EX
N-Channel 40 V MOSFET Transistor 278-BUK9M11-40EX
BUK9M11-40E - N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M11-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M11-40EX can be used for catalog matching and distributor lookup.

BUK9M11-40E - N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M11-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M11-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M11-40EX - 865031-BUK9M11-40EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M11-40EX
865031-BUK9M11-40EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M11-40EX 865031-BUK9M11-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865031-BUK9M11-40EX Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 40 V 53A (Tc) 62W (Tc) Surface Mount LFPAK33 Package: SOT-1210, 8-LFPAK33 (5-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: BUK9M11 Categories: Discrete Semiconductor Products Case / Package: LFPAK33 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2568-1, 568-13012-6, 1727-2568-2, 934070084115, 568-13012-2, 568-13012-2-ND, 1727-2568-6, 568-13012-1, BUK9M11-40E,115, 568-13012-6-ND, BUK9M11-40EX-ND, 568-13012-1-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865031-BUK9M11-40EX
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 40 V 53A (Tc) 62W (Tc) Surface Mount LFPAK33
Package: SOT-1210, 8-LFPAK33 (5-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9M11
Categories: Discrete Semiconductor Products
Case / Package: LFPAK33
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2568-1, 568-13012-6, 1727-2568-2, 934070084115, 568-13012-2, 568-13012-2-ND, 1727-2568-6, 568-13012-1, BUK9M11-40E,115, 568-13012-6-ND, BUK9M11-40EX-ND, 568-13012-1-ND

Buy Now Datasheet
MOSFET 2N-CH 40V MLFPAK - 554-BUK9M11-40EX - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 40V MLFPAK
554-BUK9M11-40EX
MOSFET 2N-CH 40V MLFPAK 554-BUK9M11-40EX
MOSFET 2N-CH 40V MLFPAK

MOSFET 2N-CH 40V MLFPAK

Supplier's Site
Mosfet, N-Ch, Auto, 53A, 40V, Sot1210; Transistor Polarity Nexperia - 17AC9451 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 53A, 40V, Sot1210; Transistor Polarity Nexperia
17AC9451
Mosfet, N-Ch, Auto, 53A, 40V, Sot1210; Transistor Polarity Nexperia 17AC9451
MOSFET, N-CH, AUTO, 53A, 40V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 53A, 40V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia - 28AK6751 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia
28AK6751
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia 28AK6751
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:53A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0075ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M11-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M11-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M11-40EX
MOSFET N-CH 40V 53A LFPAK33

MOSFET N-CH 40V 53A LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK9M11-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M11-40EX
Single FETs, MOSFETs BUK9M11-40EX
MOSFET N-CH 40V 53A LFPAK33

MOSFET N-CH 40V 53A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M11-40E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M11-40E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M11-40EX 1727-2568-2-ND 278-BUK9M11-40EX 865031-BUK9M11-40EX 554-BUK9M11-40EX 17AC9451 BUK9M11-40EX BUK9M11-40EX BUK9M11-40EX
Product Name N-channel 40 V, 11 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 40 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M11-40EX MOSFET 2N-CH 40V MLFPAK Mosfet, N-Ch, Auto, 53A, 40V, Sot1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 53000 milliamps 53000 milliamps 53000 milliamps
VGS(off) 10 volts
PD 62 milliwatts 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data