Nexperia B.V. Dual N-channel TrenchMOS logic level FET BUK9K45-100E,115

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS logic level FET in an LFPAK56D (SOT1205) package, rated for 100 V drain-source voltage and 21 A continuous drain current at 25 °C. The device features a maximum junction temperature of 175 °C, repetitive avalanche ruggedness with 48 mJ energy rating, and a true logic level gate with Vₑₓ(th) above 0.5 V at 175 °C. It meets AEC-Q101 qualification for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel TrenchMOS logic level FET in an LFPAK56D (SOT1205) package, rated for 100 V drain-source voltage and 21 A continuous drain current at 25 °C. The device features a maximum junction temperature of 175 °C, repetitive avalanche ruggedness with 48 mJ energy rating, and a true logic level gate with Vₑₓ(th) above 0.5 V at 175 °C. It meets AEC-Q101 qualification for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel TrenchMOS logic level FET - BUK9K45-100E,115 - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel TrenchMOS logic level FET
BUK9K45-100E,115
Dual N-channel TrenchMOS logic level FET BUK9K45-100E,115
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K45-100E,115 - 1025411-BUK9K45-100E,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K45-100E,115
1025411-BUK9K45-100E,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K45-100E,115 1025411-BUK9K45-100E,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025411-BUK9K45-100E ,115 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: LFPAK56D Maximum Power Dissipation: 53W Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 21A Gate-Source Threshold Voltage: 2.1V @ 1mA Max Gate Charge: 33.5nC @ 10V Max Input Capacitance: 2152pF @ 25V Maximum Rds On at Id,Vgs: 42 mOhm @ 5A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025411-BUK9K45-100E,115
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: LFPAK56D
Maximum Power Dissipation: 53W
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 21A
Gate-Source Threshold Voltage: 2.1V @ 1mA
Max Gate Charge: 33.5nC @ 10V
Max Input Capacitance: 2152pF @ 25V
Maximum Rds On at Id,Vgs: 42 mOhm @ 5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 21A MOSFET Transistor
289-BUK9K45-100E,115
100V 21A MOSFET Transistor 289-BUK9K45-100E,115
N-CH Power MOSFET 100V 21A LFPAK-D 8-Pin SMT Product overview: BUK9K45-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K45-100E,115 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 100V 21A LFPAK-D 8-Pin SMT Product overview: BUK9K45-100E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K45-100E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-7272-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7272-6-ND
FET, MOSFET Arrays 1727-7272-6-ND
Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7272-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7272-2-ND
FET, MOSFET Arrays 1727-7272-2-ND
Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-7272-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-7272-1-ND
FET, MOSFET Arrays 1727-7272-1-ND
Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 100V 21A 53W Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K45-100E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K45-100E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K45-100E,115
MOSFET 2N-CH 100V 21A LFPAK56D

MOSFET 2N-CH 100V 21A LFPAK56D

Supplier's Site
FET, MOSFET Arrays - BUK9K45-100E,115 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K45-100E,115
FET, MOSFET Arrays BUK9K45-100E,115
MOSFET 2N-CH 100V 21A LFPAK56D

MOSFET 2N-CH 100V 21A LFPAK56D

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K45-100E,115 1025411-BUK9K45-100E,115 289-BUK9K45-100E,115 1727-7272-6-ND BUK9K45-100E,115 BUK9K45-100E,115
Product Name Dual N-channel TrenchMOS logic level FET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K45-100E,115 100V 21A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
Package Type SOT1205 SOT1205 SOT3; LFPAK56D SOT-1205, 8-LFPAK56 Automotive SOT-1205, 8-LFPAK56
Transistor Grade / Operating Range Automotive Automotive
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
V(BR)DSS 100 volts 100 volts 100 volts
PD 53000 milliwatts 53000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-4602-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SC-100, SOT-669
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single FETs, MOSFETs - 568-5717-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single FETs, MOSFETs - 1727-8557-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT-1235
Transistor Grade / Operating Range Automotive
View Details
3 suppliers