Nexperia B.V. N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 BUK9M42-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 42 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It supports a maximum junction temperature of 175 °C, with a continuous drain current of 22 A at 25 °C mounting base temperature and a drain-source on-state resistance of 34 to 42 mΩ at 5 V gate-source voltage and 25 °C. The device is repetitive avalanche rated and features a true logic level gate with VGS(th) greater than 0.5 V at 175 °C. The LFPAK33 package has an 8-lead, surface-mounted configuration with a 0.65 mm pitch and a drain-connected mounting base.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 42 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for high-performance automotive applications and qualified to AEC Q101 standard. It supports a maximum junction temperature of 175 °C, with a continuous drain current of 22 A at 25 °C mounting base temperature and a drain-source on-state resistance of 34 to 42 mΩ at 5 V gate-source voltage and 25 °C. The device is repetitive avalanche rated and features a true logic level gate with VGS(th) greater than 0.5 V at 175 °C. The LFPAK33 package has an 8-lead, surface-mounted configuration with a 0.65 mm pitch and a drain-connected mounting base.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 - BUK9M42-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33
BUK9M42-60EX
N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 BUK9M42-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2581-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2581-1-ND
Single FETs, MOSFETs 1727-2581-1-ND
N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2581-2-ND
Single FETs, MOSFETs 1727-2581-2-ND
N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2581-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2581-6-ND
Single FETs, MOSFETs 1727-2581-6-ND
N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 60V 22A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1117620-BUK9M42-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1117620-BUK9M42-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1117620-BUK9M42-60EX
Win Source Part Number: 1117620-BUK9M42-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 22A (Tc) Rds On (Max) @ Id, Vgs: 37mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 44W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 867 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934070055115,568-130 25-2-ND,568-13025-1- ND,BUK9M42-60E,115,5 68-13025-1,1727-2581 -2,568-13025-2,BUK9M 42-60EX-ND,1727-2581 -1,1727-2581-6,568-1 3025-6,568-13025-6-N D Base Product Number: BUK9M42 Drive Voltage (Max Rds On, Min Rds On): 5V

Win Source Part Number: 1117620-BUK9M42-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 22A (Tc)
Rds On (Max) @ Id, Vgs: 37mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 44W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 8.3 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 867 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934070055115,568-13025-2-ND,568-13025-1-ND,BUK9M42-60E,115,568-13025-1,1727-2581-2,568-13025-2,BUK9M42-60EX-ND,1727-2581-1,1727-2581-6,568-13025-6,568-13025-6-ND
Base Product Number: BUK9M42
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M42-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M42-60EX
BUK9M42-60E - N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M42-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M42-60EX can be used for catalog matching and distributor lookup.

BUK9M42-60E - N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M42-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M42-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 17AC9465 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
17AC9465
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 17AC9465
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6765 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6765
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6765
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:22A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M42-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M42-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M42-60EX
MOSFET N-CH 60V 22A LFPAK33

MOSFET N-CH 60V 22A LFPAK33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M42-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M42-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M42-60EX 1727-2581-1-ND 1117620-BUK9M42-60EX 278-BUK9M42-60EX 17AC9465 BUK9M42-60EX BUK9M42-60EX
Product Name N-channel 60 V, 42 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 60 V MOSFET Transistor Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 22000 milliamps 22000 milliamps
VGS(off) 12 volts
PD 44 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data