100 V, 50 mOhm logic level N-channel MOSFET in an MLPAK33-WF package measuring 3.3 x 3.3 x 0.8 mm, designed for automotive applications and qualified to AEC-Q101 at 175°C. The device features side-wettable flanks for reliable solder joints and optical inspection, with a drain-source on-state resistance of 39 to 50 mΩ at 25°C and 10 V gate bias. It supports continuous drain currents up to 16 A at 25°C, with a total power dissipation of 27 W. The junction-to-mounting
Logic level N-channel MOSFET in a small MLPAK33‑WF package using Trench12 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance.
Features and benefits
Applications
BUK9Q50-100L/SOT8002
BUK9Q50-100L/SOT8002
BUK9Q50-100L/SOT8002
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK9Q50-100LJ | 1727-BUK9Q50-100LJCT-ND |
| Product Name | 100 V, 50 mOhm logic level N-channel MOSFET in MLPAK33 | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 100 volts | |
| IDSS | 16000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 27 milliwatts |