Nexperia B.V. Dual N-channel 60 V, 12.5 mOhm logic level MOSFET BUK9K13-60EX

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. It features a drain-source on-state resistance of 10 to 12.5 mΩ at 25 °C, continuous drain current of 40 A, and repetitive avalanche energy rating of 82 mJ. The device has true logic level gate threshold voltage exceeding 0.5 V at 175 °C and supports thermally demanding environments.

Datasheet Summary
Powered by GS/AI

Dual N-channel 60 V logic level MOSFET in an LFPAK56D (SOT1205) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. It features a drain-source on-state resistance of 10 to 12.5 mΩ at 25 °C, continuous drain current of 40 A, and repetitive avalanche energy rating of 82 mJ. The device has true logic level gate threshold voltage exceeding 0.5 V at 175 °C and supports thermally demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 60 V, 12.5 mOhm logic level MOSFET - BUK9K13-60EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 60 V, 12.5 mOhm logic level MOSFET
BUK9K13-60EX
Dual N-channel 60 V, 12.5 mOhm logic level MOSFET BUK9K13-60EX
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2467-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2467-2-ND
FET, MOSFET Arrays 1727-2467-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2467-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2467-1-ND
FET, MOSFET Arrays 1727-2467-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2467-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2467-6-ND
FET, MOSFET Arrays 1727-2467-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 40A 64W Surface Mount LFPAK56D

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 60 V MOSFET Transistor
289-BUK9K13-60EX
N-Channel Dual 60 V MOSFET Transistor 289-BUK9K13-60EX
BUK9K13-60E - Dual N-channel 60 V, 12.5 mΩ logic level MOSFET Product overview: BUK9K13-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K13-60EX can be used for catalog matching and distributor lookup.

BUK9K13-60E - Dual N-channel 60 V, 12.5 mΩ logic level MOSFET Product overview: BUK9K13-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K13-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK9K13-60EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K13-60EX
FET, MOSFET Arrays BUK9K13-60EX
MOSFET 2N-CH 60V 40A LFPAK56D

MOSFET 2N-CH 60V 40A LFPAK56D

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9K13-60E/LFPAK56D /REEL 7" Q

MOSFET BUK9K13-60E/LFPAK56D/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K13-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K13-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K13-60EX
MOSFET 2N-CH 60V 40A LFPAK56D

MOSFET 2N-CH 60V 40A LFPAK56D

Supplier's Site
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia - 73AH9798 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia
73AH9798
Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia 73AH9798
MOSFET, DUAL N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 40A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K13-60EX 1727-2467-2-ND 289-BUK9K13-60EX BUK9K13-60EX BUK9K13-60EX BUK9K13-60EX 73AH9798
Product Name Dual N-channel 60 V, 12.5 mOhm logic level MOSFET FET, MOSFET Arrays N-Channel Dual 60 V MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Dual N-Ch, 60V, 40A, Lfpak56D Rohs Compliant Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 40000 milliamps 40000 milliamps
VGS(off) 10 volts
PD 64 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-16HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
6 suppliers
N-channel TrenchMOS standard level FET - BUK763R9-60E,118 - Nexperia B.V.
Specs
Package Type SOT404 SOT404
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers