N-Channel 100V 75A (Tc) 300W (Tc) Surface Mount D2PAK
N-channel TrenchMOS logic level FET D2PAK 3-Pin Product overview: BUK9610-100B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9610-100B,118
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025376-BUK9610-100B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 86nC @ 5V
Max Input Capacitance: 11045pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 9.7 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
MOSFET N-CH 100V 75A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-5261-2-ND | 278-BUK9610-100B,118 | 1025376-BUK9610-100B,118 | BUK9610-100B,118 |
| Product Name | Single FETs, MOSFETs | N-Channel MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9610-100B,118 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; SOT3; D2PAK | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Transistor Grade / Operating Range | Automotive | |||
| V(BR)DSS | 100 volts |