Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770671-BUK9514-55A,1
Series: TrenchMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 73A (Tc)
Part Status: Obsolete(EOL)
Family Name: BUK9514-55A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-220AB
Channel Type Type: N
Drain Source Voltage: 55V
Vgs(th) (Maximum) @ Id: 2V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 3307pF @ 25V
Vgs (Maximum): ±10V
Power Dissipation (Maximum): 149W (Tc)
Rds On (Maximum) @ Id, Vgs: 13 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): PHP80N06LT; TSM110N06; TSM110N06 C0; AUIRF3305;
Introduction Date: February 07, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 55V 73A (Tc) 149W (Tc) Through Hole TO-220AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 770671-BUK9514-55A,127 | 568-9734-5-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9514-55A,127 | Single FETs, MOSFETs |
| PD | 149000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 |