NPN switching transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pin pitch. Capable of continuous collector current up to 600 mA and collector-emitter voltage up to 40 V. Qualified to AEC-Q101 for automotive applications. Maximum total power dissipation is 250 mW at ambient temperatures up to 25 °C, with a junction temperature rating of 150 °C and thermal resistance from junction to ambient of 500 K/W.
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PMBT2907A-Q
Features and benefits
Applications
MMBT2222A-Q/SOT23/TO
MMBT2222A-Q/SOT23/TO
MMBT2222A-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | MMBT2222A-QR | 1727-MMBT2222A-QRCT-ND |
| Product Name | NPN switching transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |