Nexperia B.V. Single FETs, MOSFETs BUK9529-100B,127

Description
N-Channel 100V 46A (Tc) 157W (Tc) Through Hole TO-220AB
Request a Quote Datasheet
Description
N-Channel 100V 46A (Tc) 157W (Tc) Through Hole TO-220AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 568-5731-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-5731-5-ND
Single FETs, MOSFETs 568-5731-5-ND
N-Channel 100V 46A (Tc) 157W (Tc) Through Hole TO-220AB

N-Channel 100V 46A (Tc) 157W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Singapore, Singapore
100V 46A MOSFET Transistor
278-BUK9529-100B,127
100V 46A MOSFET Transistor 278-BUK9529-100B,127
MOSFET N-CH 100V 46A TO220AB Product overview: BUK9529-100B,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9529-100B,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 46A TO220AB Product overview: BUK9529-100B,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9529-100B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9529-100B,127 - 1025353-BUK9529-100B,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9529-100B,127
1025353-BUK9529-100B,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9529-100B,127 1025353-BUK9529-100B,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025353-BUK9529-100B ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 157W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 33nC @ 5V Max Input Capacitance: 4360pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V Alternative Parts (Cross-Reference): IRF3710PBF; BUK7526-100B; BUK9528-100A; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025353-BUK9529-100B,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 157W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 33nC @ 5V
Max Input Capacitance: 4360pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 27 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): IRF3710PBF; BUK7526-100B; BUK9528-100A;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9529-100B,127 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9529-100B,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9529-100B,127
MOSFET N-CH 100V 46A TO220AB

MOSFET N-CH 100V 46A TO220AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 568-5731-5-ND 278-BUK9529-100B,127 1025353-BUK9529-100B,127 BUK9529-100B,127
Product Name Single FETs, MOSFETs 100V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9529-100B,127 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Tube TO-220; SOT3; TO-220AB TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
PD 157000 milliwatts 157000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - JFETs - UJ3N065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 190 watts
View Details
3 suppliers
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details