Nexperia B.V. N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56 BUK7Y43-60EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 43 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a maximum drain-source voltage of 60 V, continuous drain current of 22 A at 25 °C, and total power dissipation of 45 W. The device has a drain-source on-state resistance of 29.8 mΩ at 25 °C and 96 mΩ at 175 °C, with a gate-source threshold voltage ranging from 1 V to 4.5 V across temperature. It supports repetitive avalanche energy up to 12 mJ and operates with a junction temperature range of -55 °C to 175 °C. The thermal resistance from junction to mounting base is 3.33 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 43 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for automotive applications and qualified to AEC-Q101. It features a maximum drain-source voltage of 60 V, continuous drain current of 22 A at 25 °C, and total power dissipation of 45 W. The device has a drain-source on-state resistance of 29.8 mΩ at 25 °C and 96 mΩ at 175 °C, with a gate-source threshold voltage ranging from 1 V to 4.5 V across temperature. It supports repetitive avalanche energy up to 12 mJ and operates with a junction temperature range of -55 °C to 175 °C. The thermal resistance from junction to mounting base is 3.33 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56 - BUK7Y43-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56
BUK7Y43-60EX
N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56 BUK7Y43-60EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7Y43-60EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y43-60EXTR-ND
Single FETs, MOSFETs 1727-BUK7Y43-60EXTR-ND
N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7Y43-60EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y43-60EXCT-ND
Single FETs, MOSFETs 1727-BUK7Y43-60EXCT-ND
N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK7Y43-60EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y43-60EXDKR-ND
Single FETs, MOSFETs 1727-BUK7Y43-60EXDKR-ND
N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 22A (Tc) 45W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - BUK7Y43-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y43-60EX
Single FETs, MOSFETs BUK7Y43-60EX
MOSFET N-CH 60V 22A LFPAK56

MOSFET N-CH 60V 22A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y43-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y43-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y43-60EX
MOSFET N-CH 60V 22A LFPAK56

MOSFET N-CH 60V 22A LFPAK56

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 60 V 43 mOhm MOSFET

MOSFET N-channel 60 V 43 mOhm MOSFET

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y43-60EX 1727-BUK7Y43-60EXTR-ND BUK7Y43-60EX BUK7Y43-60EX BUK7Y43-60EX
Product Name N-channel 60 V, 43 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 22000 milliamps 22000 milliamps
VGS(off) 20 volts
PD 45 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 350 mA N-channel Trench MOSFET - 2N7002BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6210-55C,118 - 1025143-BUK6210-55C,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 128000 milliwatts
View Details
4 suppliers
40 V, N-channel Trench MOSFET - BUK6D23-40EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details
8 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers