MOSFET N-CH 40V 100A D2PAK Product overview: BUK963R2-40B,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK963R2-40B,118
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025391-BUK963R2-40B
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: D2PAK
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 93.4nC @ 5V
Max Input Capacitance: 10502pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
N-Channel 40V 100A (Tc) 300W (Tc) Surface Mount D2PAK
MOSFET N-CH 40V 100A D2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors |
| Product Number | 278-BUK963R2-40B,118 | 1025391-BUK963R2-40B,118 | 1727-5263-2-ND | BUK963R2-40B,118 |
| Product Name | 40V 100A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK963R2-40B,118 | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 40 volts | 40 volts | ||
| PD | 300000 milliwatts | 300000 milliwatts | ||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |