N-Channel 40V 35.3A (Tc) 59.4W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 40V 35.3A LFPAK56 Product overview: BUK7Y25-40B,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 35.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 35.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y25-40B,115 can be used for catalog matching and distributor lookup.
MOSFET N-CH 40V 35.3A LFPAK56
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1727-4608-2-ND | 278-BUK7Y25-40B,115 | BUK7Y25-40B,115 |
| Product Name | Single FETs, MOSFETs | 40V 35.3A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | ||
| Package Type | SC-100, SOT-669 | Tape & Reel (TR) | SC-100, SOT-669 |
| Transistor Grade / Operating Range | Automotive |