Nexperia B.V. N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 BUK9M19-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 19 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and qualified to AEC-Q101 standard for automotive applications. The device features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 30 mJ, a drain-source on-state resistance of 16 to 19 mΩ at 25 °C and 5 V gate drive, and a peak drain current of 152 A. The gate-source threshold voltage ranges from 0.5 V at 175 °C to 2.1 V at 25 °C. The package supports a maximum power dissipation of 62 W and has a thermal resistance from junction to mounting base of 2.01 to 2.43 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 19 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and qualified to AEC-Q101 standard for automotive applications. The device features repetitive avalanche ruggedness with a non-repetitive avalanche energy rating of 30 mJ, a drain-source on-state resistance of 16 to 19 mΩ at 25 °C and 5 V gate drive, and a peak drain current of 152 A. The gate-source threshold voltage ranges from 0.5 V at 175 °C to 2.1 V at 25 °C. The package supports a maximum power dissipation of 62 W and has a thermal resistance from junction to mounting base of 2.01 to 2.43 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 - BUK9M19-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33
BUK9M19-60EX
N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 BUK9M19-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1381641-BUK9M19-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1381641-BUK9M19-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1381641-BUK9M19-60EX
Win Source Part Number: 1381641-BUK9M19-60EX Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 pcs Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 38A (Tc) Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 62W (Tc) Mounting Type: Surface Mount Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 13.8 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1814 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Base Product Number: BUK9M19 Drive Voltage (Max Rds On, Min Rds On): 5V Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381641-BUK9M19-60EX
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500 pcs
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 38A (Tc)
Rds On (Max) @ Id, Vgs: 17mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 62W (Tc)
Mounting Type: Surface Mount
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 13.8 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1814 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Base Product Number: BUK9M19
Drive Voltage (Max Rds On, Min Rds On): 5V
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2574-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2574-6-ND
Single FETs, MOSFETs 1727-2574-6-ND
N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2574-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2574-1-ND
Single FETs, MOSFETs 1727-2574-1-ND
N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2574-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2574-2-ND
Single FETs, MOSFETs 1727-2574-2-ND
N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 60V 38A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M19-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M19-60EX
BUK9M19-60E - N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M19-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M19-60EX can be used for catalog matching and distributor lookup.

BUK9M19-60E - N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M19-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M19-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M19-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M19-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Single FETs, MOSFETs - BUK9M19-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M19-60EX
Single FETs, MOSFETs BUK9M19-60EX
MOSFET N-CH 60V 38A LFPAK33

MOSFET N-CH 60V 38A LFPAK33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M19-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M19-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M19-60EX
MOSFET N-CH 60V 38A LFPAK33

MOSFET N-CH 60V 38A LFPAK33

Supplier's Site
Mosfet, N-Ch, Auto, 38A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9458 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 38A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9458
Mosfet, N-Ch, Auto, 38A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9458
MOSFET, N-CH, AUTO, 38A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 38A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6758 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6758
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6758
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:38A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.014ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M19-60EX 1381641-BUK9M19-60EX 1727-2574-6-ND 278-BUK9M19-60EX BUK9M19-60EX BUK9M19-60EX BUK9M19-60EX 17AC9458
Product Name N-channel 60 V, 19 mΩ logic level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Single FETs, MOSFETs N-Channel 60 V MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Auto, 38A, 60V, Sot1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 38000 milliamps 38000 milliamps 38000 milliamps
VGS(off) 10 volts
PD 62 milliwatts 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-25HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Single FETs, MOSFETs - 1727-7231-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Single Bipolar Transistors - BC817-25W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25HR - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers