Nexperia B.V. 60V 35A MOSFET Transistor BUK9K12-60E/1X

Description
MOSFET 60V 35A LFPAK56D Product overview: BUK9K12-60E/1X from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K12-60E/1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 60V 35A LFPAK56D Product overview: BUK9K12-60E/1X from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K12-60E/1X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 35A MOSFET Transistor - 289-BUK9K12-60E/1X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 35A MOSFET Transistor
289-BUK9K12-60E/1X
60V 35A MOSFET Transistor 289-BUK9K12-60E/1X
MOSFET 60V 35A LFPAK56D Product overview: BUK9K12-60E/1X from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K12-60E/1X can be used for catalog matching and distributor lookup.

MOSFET 60V 35A LFPAK56D Product overview: BUK9K12-60E/1X from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 35A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K12-60E/1X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-BUK9K12-60E/1X-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-BUK9K12-60E/1X-ND
FET, MOSFET Arrays 1727-BUK9K12-60E/1X-ND
MOSFET 60V 35A LFPAK56D

MOSFET 60V 35A LFPAK56D

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 289-BUK9K12-60E/1X 1727-BUK9K12-60E/1X-ND
Product Name 60V 35A MOSFET Transistor FET, MOSFET Arrays
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD23202W10 CSD23202W10 12 V P-Channel NexFET(TM) Power MOSFET - CSD23202W10T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -12 volts
rDS(on) 0.0530 ohms
View Details
7 suppliers
Mosfet, Aec-Q101, N-Ch, 60V, 0.36A, Sot23; Transistor Polarity Nexperia - 25AC6447 - Newark, An Avnet Company
Specs
IDSS 360 milliamps
rDS(on) 1 ohms
Package Type TO-3
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R140M1H - AIMDQ75R140M1H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details