Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9520-100B,127 BUK9520-100B,127

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025350-BUK9520-100B ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 203W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 63A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 53.4nC @ 5V Max Input Capacitance: 5657pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025350-BUK9520-100B ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 203W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 63A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 53.4nC @ 5V Max Input Capacitance: 5657pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9520-100B,127 - 1025350-BUK9520-100B,127 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9520-100B,127
1025350-BUK9520-100B,127
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9520-100B,127 1025350-BUK9520-100B,127
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1025350-BUK9520-100B ,127 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 203W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 63A (Tc) Gate-Source Threshold Voltage: 2V @ 1mA Max Gate Charge: 53.4nC @ 5V Max Input Capacitance: 5657pF @ 25V Maximum Gate-Source Voltage: ±15V Maximum Rds On at Id,Vgs: 18.5 mOhm @ 25A, 10V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Quantity per package: 50

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025350-BUK9520-100B,127
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 203W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 63A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Gate Charge: 53.4nC @ 5V
Max Input Capacitance: 5657pF @ 25V
Maximum Gate-Source Voltage: ±15V
Maximum Rds On at Id,Vgs: 18.5 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
100V 63A MOSFET Transistor
278-BUK9520-100B,127
100V 63A MOSFET Transistor 278-BUK9520-100B,127
MOSFET N-CH 100V 63A TO220AB Product overview: BUK9520-100B,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9520-100B,127 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 63A TO220AB Product overview: BUK9520-100B,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 63A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9520-100B,127 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 568-5227-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
568-5227-5-ND
Single FETs, MOSFETs 568-5227-5-ND
N-Channel 100V 63A (Tc) 203W (Tc) Through Hole TO-220AB

N-Channel 100V 63A (Tc) 203W (Tc) Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9520-100B,127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9520-100B,127
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9520-100B,127
MOSFET N-CH 100V 63A TO220AB

MOSFET N-CH 100V 63A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1025350-BUK9520-100B,127 278-BUK9520-100B,127 568-5227-5-ND BUK9520-100B,127
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9520-100B,127 100V 63A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 203000 milliwatts 203000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data