Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1025356-BUK9535-100A
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 149W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 3573pF @ 25V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 34 mOhm @ 25A, 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
N-Channel 100V 41A (Tc) 149W (Tc) Through Hole TO-220AB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 1025356-BUK9535-100A,127 | BUK9535-100A,127-ND |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9535-100A,127 | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 100 volts | |
| PD | 149000 milliwatts | |
| TJ | -55 to 175 C (-67 to 347 F) |