Nexperia B.V. N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 BUK9M156-100EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. The device has a drain-source on-state resistance of 156 mΩ at 5 V gate-source voltage and 25 °C, supports continuous drain current up to 9.3 A, and is rated for 36 W total power dissipation. It features repetitive avalanche ruggedness with 9.6 mJ non-repetitive avalanche energy and true logic level gate operation with VₓS(th) > 0.5 V at 175 °C. Designed for automotive applications including 12 V, 24 V, and 48 V systems, motor and solenoid control, and transmission systems.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. The device has a drain-source on-state resistance of 156 mΩ at 5 V gate-source voltage and 25 °C, supports continuous drain current up to 9.3 A, and is rated for 36 W total power dissipation. It features repetitive avalanche ruggedness with 9.6 mJ non-repetitive avalanche energy and true logic level gate operation with VₓS(th) > 0.5 V at 175 °C. Designed for automotive applications including 12 V, 24 V, and 48 V systems, motor and solenoid control, and transmission systems.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 - BUK9M156-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33
BUK9M156-100EX
N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 BUK9M156-100EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2572-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2572-1-ND
Single FETs, MOSFETs 1727-2572-1-ND
N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2572-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2572-2-ND
Single FETs, MOSFETs 1727-2572-2-ND
N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2572-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2572-6-ND
Single FETs, MOSFETs 1727-2572-6-ND
N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

N-Channel 100V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
278-BUK9M156-100EX
N-Channel 100 V MOSFET Transistor 278-BUK9M156-100EX
BUK9M156-100E - N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M156-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M156-100EX can be used for catalog matching and distributor lookup.

BUK9M156-100E - N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M156-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M156-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M156-100EX - 913793-BUK9M156-100EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M156-100EX
913793-BUK9M156-100EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M156-100EX 913793-BUK9M156-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913793-BUK9M156-100E X Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 100 V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33 Package: SOT-1210, 8-LFPAK33 (5-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: BUK9M156 Categories: Discrete Semiconductor Products Case / Package: LFPAK33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2572-6, 934070073115, BUK9M156-100EX-ND, 568-13016-1, 568-13016-2, 568-13016-6-ND, 568-13016-1-ND, 1727-2572-2, 568-13016-2-ND, BUK9M156-100E,115, 568-13016-6, 1727-2572-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913793-BUK9M156-100EX
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 100 V 9.3A (Tc) 36W (Tc) Surface Mount LFPAK33
Package: SOT-1210, 8-LFPAK33 (5-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9M156
Categories: Discrete Semiconductor Products
Case / Package: LFPAK33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2572-6, 934070073115, BUK9M156-100EX-ND, 568-13016-1, 568-13016-2, 568-13016-6-ND, 568-13016-1-ND, 1727-2572-2, 568-13016-2-ND, BUK9M156-100E,115, 568-13016-6, 1727-2572-1

Buy Now Datasheet
Single FETs, MOSFETs - BUK9M156-100EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M156-100EX
Single FETs, MOSFETs BUK9M156-100EX
MOSFET N-CH 100V 9.3A LFPAK33

MOSFET N-CH 100V 9.3A LFPAK33

Supplier's Site Datasheet
Mosfet, N-Ch, Aec-Q101, 9.3A, 100V; Transistor Polarity Nexperia - 17AC9456 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 9.3A, 100V; Transistor Polarity Nexperia
17AC9456
Mosfet, N-Ch, Aec-Q101, 9.3A, 100V; Transistor Polarity Nexperia 17AC9456
MOSFET, N-CH, AEC-Q101, 9.3A, 100V; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 9.3A, 100V; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia - 28AK6756 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia
28AK6756
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia 28AK6756
MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:9.3A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.12ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M156-100E/MLFPAK /REEL 7" Q

MOSFET BUK9M156-100E/MLFPAK/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M156-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M156-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M156-100EX
MOSFET N-CH 100V 9.3A LFPAK33

MOSFET N-CH 100V 9.3A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9M156-100EX 1727-2572-1-ND 278-BUK9M156-100EX 913793-BUK9M156-100EX BUK9M156-100EX 17AC9456 BUK9M156-100EX BUK9M156-100EX
Product Name N-channel 100 V, 156 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 100 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M156-100EX Single FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 9.3A, 100V; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 9300 milliamps 9300 milliamps 9300 milliamps
VGS(off) 10 volts
PD 36 milliwatts 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7222-55A,118 - 1025195-BUK7222-55A,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 103000 milliwatts
View Details
5 suppliers
Single Bipolar Transistors - BC846B/DG/B3,235-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
80 V, 1 A PNP medium power transistors - BC53PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers