P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package with dimensions of 2 x 2 x 0.65 mm, using Trench MOSFET technology. It has a drain-source voltage rating of -60 V, a continuous drain current of -8 A at 25 °C, and a total power dissipation of 15 W at 25 °C. The device features logic-level compatibility, an extended junction temperature range up to 175 °C, side wettable flanks for optical solder inspection, and is AEC-Q101 qualified.
P-channel enhancement mode Field-Effect Transistor (FET) in a leadless medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.
Features and benefits
Applications
BUK9D120-60P/SOT1220
BUK9D120-60P/SOT1220
BUK9D120-60P/SOT1220
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK9D120-60PX | 1727-BUK9D120-60PXTR-ND |
| Product Name | 60 V, P-channel Trench MOSFET | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | -60 volts | |
| IDSS | -8000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 15 milliwatts |