Nexperia B.V. N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 BUK7Y98-80EX

Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 98 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. The device features a maximum drain-source voltage of 80 V, continuous drain current of 12.3 A at 25 °C, and a drain-source on-state resistance of 98 mΩ at 25 °C. It supports a maximum junction temperature of 175 °C, is repetitive avalanche rated, and has a true standard level gate with V_GS(th) > 1 V at 175 °C. The package provides a thermal resistance from junction to mounting base of 4.03 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 98 mΩ standard level MOSFET in an LFPAK56 (Power-SO8, SOT669) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. The device features a maximum drain-source voltage of 80 V, continuous drain current of 12.3 A at 25 °C, and a drain-source on-state resistance of 98 mΩ at 25 °C. It supports a maximum junction temperature of 175 °C, is repetitive avalanche rated, and has a true standard level gate with V_GS(th) > 1 V at 175 °C. The package provides a thermal resistance from junction to mounting base of 4.03 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 - BUK7Y98-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56
BUK7Y98-80EX
N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 BUK7Y98-80EX
Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True standard level gate with VGS(th) rating of greater than 1 V at 175 °C Applications 12 V, 24 V and 48 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Standard level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True standard level gate with VGS(th) rating of greater than 1 V at 175 °C

Applications

  • 12 V, 24 V and 48 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK7Y98-80EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK7Y98-80EXTR-ND
Single FETs, MOSFETs 1727-BUK7Y98-80EXTR-ND
N-Channel 80V 12.3A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 12.3A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y98-80EX - 913781-BUK7Y98-80EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y98-80EX
913781-BUK7Y98-80EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y98-80EX 913781-BUK7Y98-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913781-BUK7Y98-80EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 12.3A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK7Y98 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUK7Y98-80EX-ND, 1727-1118-2, 568-10273-1, 568-10273-2, 1727-1118-1, 1727-1118-6, 568-10273-6, 568-10273-1-ND, 568-10273-6-ND, 934067426115, 568-10273-2-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913781-BUK7Y98-80EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 12.3A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK7Y98
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUK7Y98-80EX-ND, 1727-1118-2, 568-10273-1, 568-10273-2, 1727-1118-1, 1727-1118-6, 568-10273-6, 568-10273-1-ND, 568-10273-6-ND, 934067426115, 568-10273-2-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-BUK7Y98-80EX
N-Channel 80 V SOIC MOSFET Transistor 278-BUK7Y98-80EX
BUK7Y98-80E - N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y98-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y98-80EX can be used for catalog matching and distributor lookup.

BUK7Y98-80E - N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK7Y98-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK7Y98-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK7Y98-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK7Y98-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK7Y98-80EX
MOSFET N-CH 80V 12.3A LFPAK56

MOSFET N-CH 80V 12.3A LFPAK56

Supplier's Site
Single FETs, MOSFETs - BUK7Y98-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK7Y98-80EX
Single FETs, MOSFETs BUK7Y98-80EX
MOSFET N-CH 80V 12.3A LFPAK56

MOSFET N-CH 80V 12.3A LFPAK56

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK7Y98-80EX 1727-BUK7Y98-80EXTR-ND 913781-BUK7Y98-80EX 278-BUK7Y98-80EX BUK7Y98-80EX BUK7Y98-80EX
Product Name N-channel 80 V, 98 mΩ standard level MOSFET in LFPAK56 Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK7Y98-80EX N-Channel 80 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 12300 milliamps 12300 milliamps
VGS(off) 20 volts
PD 37 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data