Nexperia B.V. Dual N-channel 40 V, 9.4 mOhm logic level MOSFET BUK9K8R7-40EX

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual logic level N-channel MOSFET in an LFPAK56D (SOT1205) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. Each channel has a drain-source voltage rating of 40 V, continuous drain current of 30 A, and drain-source on-state resistance of 7.66 mΩ to 9.4 mΩ at 25 °C. The device supports repetitive avalanche energy up to 84 mJ and operates with a maximum junction temperature of 175 °C. Thermal resistance from junction to mounting base is 2.84 K/W. The gate-source threshold voltage is 0.5 V min at 175 °C, enabling true logic-level operation.

Datasheet Summary
Powered by GS/AI

Dual logic level N-channel MOSFET in an LFPAK56D (SOT1205) package, designed for high-performance automotive applications and qualified to AEC-Q101 standard. Each channel has a drain-source voltage rating of 40 V, continuous drain current of 30 A, and drain-source on-state resistance of 7.66 mΩ to 9.4 mΩ at 25 °C. The device supports repetitive avalanche energy up to 84 mJ and operates with a maximum junction temperature of 175 °C. Thermal resistance from junction to mounting base is 2.84 K/W. The gate-source threshold voltage is 0.5 V min at 175 °C, enabling true logic-level operation.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 9.4 mOhm logic level MOSFET - BUK9K8R7-40EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 9.4 mOhm logic level MOSFET
BUK9K8R7-40EX
Dual N-channel 40 V, 9.4 mOhm logic level MOSFET BUK9K8R7-40EX
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 40 V MOSFET Transistor
289-BUK9K8R7-40EX
N-Channel Dual 40 V MOSFET Transistor 289-BUK9K8R7-40EX
BUK9K8R7-40E - Dual N-channel 40 V, 9.4 mΩ logic level MOSFET Product overview: BUK9K8R7-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K8R7-40EX can be used for catalog matching and distributor lookup.

BUK9K8R7-40E - Dual N-channel 40 V, 9.4 mΩ logic level MOSFET Product overview: BUK9K8R7-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K8R7-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1491-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1491-2-ND
FET, MOSFET Arrays 1727-1491-2-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1491-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1491-1-ND
FET, MOSFET Arrays 1727-1491-1-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1491-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1491-6-ND
FET, MOSFET Arrays 1727-1491-6-ND
Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K8R7-40EX - 913791-BUK9K8R7-40EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K8R7-40EX
913791-BUK9K8R7-40EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K8R7-40EX 913791-BUK9K8R7-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913791-BUK9K8R7-40EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D Package: SOT-1205, 8-LFPAK56 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9K8 Categories: Discrete Semiconductor Products Case / Package: LFPAK56D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUK9K8R7-40EX-ND, 568-10971-6-ND, 1727-1491-1, 568-10971-1, 568-10971-1-ND, 568-10971-2, 568-10971-2-ND, 1727-1491-2, 568-10971-6, 934067812115, 1727-1491-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913791-BUK9K8R7-40EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 30A 53W Surface Mount LFPAK56D
Package: SOT-1205, 8-LFPAK56
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9K8
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUK9K8R7-40EX-ND, 568-10971-6-ND, 1727-1491-1, 568-10971-1, 568-10971-1-ND, 568-10971-2, 568-10971-2-ND, 1727-1491-2, 568-10971-6, 934067812115, 1727-1491-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual N-channel 40 V 9.4 mo FET

MOSFET Dual N-channel 40 V 9.4 mo FET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K8R7-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K8R7-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K8R7-40EX
MOSFET 2N-CH 40V 30A LFPAK56D

MOSFET 2N-CH 40V 30A LFPAK56D

Supplier's Site
FET, MOSFET Arrays - BUK9K8R7-40EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K8R7-40EX
FET, MOSFET Arrays BUK9K8R7-40EX
MOSFET 2N-CH 40V 30A 56LFPAK

MOSFET 2N-CH 40V 30A 56LFPAK

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K8R7-40EX 289-BUK9K8R7-40EX 1727-1491-2-ND 913791-BUK9K8R7-40EX BUK9K8R7-40EX BUK9K8R7-40EX BUK9K8R7-40EX
Product Name Dual N-channel 40 V, 9.4 mOhm logic level MOSFET N-Channel Dual 40 V MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K8R7-40EX MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 30000 milliamps 30000 milliamps
VGS(off) 15 volts
PD 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC817-25/DG/B2215 - Acme Chip Technology Co., Limited
Specs
Package Type SOT23-3 (TO-236)
Packing Method Bulk; Bulk
View Details
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Transistor Type Bipolar RF; MOSFET RF
Polarity NPN; PNP
Package Type SC-74
View Details
Single Bipolar Transistors - BC846BW/DG/B2,115-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers