Dual N-channel TrenchMOS logic level FET in an LFPAK56D (SOT1205) package with 8 leads, rated for 100 V drain-source voltage and 12.5 A continuous drain current at 25 °C. The device features a maximum junction temperature of 175 °C, a drain-source on-state resistance of 75.8 mΩ at 25 °C with VGS = 5 V, and is qualified to AEC-Q101 standard for automotive applications. It supports repetitive avalanche operation with a single-pulse avalanche energy rating of 21 mJ.
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
Mosfet Array 2 N-Channel (Dual) 100V 12.5A 38W Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Dual) 100V 12.5A 38W Surface Mount LFPAK56D
Mosfet Array 2 N-Channel (Dual) 100V 12.5A 38W Surface Mount LFPAK56D
MOSFET 2N-CH 100V 12.5A LFPAK56D
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors |
| Product Number | BUK9K89-100E,115 | 1727-7275-2-ND | BUK9K89-100E,115 |
| Product Name | Dual N-channel TrenchMOS logic level FET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 | Automotive |