Nexperia B.V. N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 BUK9M17-30EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 17 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for continuous drain current up to 37 A at 25 °C mounting base temperature and total power dissipation up to 44 W. The device meets AEC-Q101 standards, features a 175 °C junction temperature rating, and is avalanche rugged with non-repetitive avalanche energy of 13.7 mJ. The gate-source threshold voltage exceeds 0.5 V at 175 °C, and the on-state resistance is 14 to 17 mΩ at 10 A drain current and 25 °C.

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 17 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for continuous drain current up to 37 A at 25 °C mounting base temperature and total power dissipation up to 44 W. The device meets AEC-Q101 standards, features a 175 °C junction temperature rating, and is avalanche rugged with non-repetitive avalanche energy of 13.7 mJ. The gate-source threshold voltage exceeds 0.5 V at 175 °C, and the on-state resistance is 14 to 17 mΩ at 10 A drain current and 25 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 - BUK9M17-30EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33
BUK9M17-30EX
N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 BUK9M17-30EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 970542-BUK9M17-30EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
970542-BUK9M17-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 970542-BUK9M17-30EX
Win Source Part Number: 970542-BUK9M17-30EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 37A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 44W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 725 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-2573-6,568-1301 7-1-ND,568-13017-2-N D,934070077115,BUK9M 17-30E,115,BUK9M17-3 0EX-ND,568-13017-1,5 68-13017-6-ND,568-13 017-2,1727-2573-2,17 27-2573-1,568-13017- 6 Base Product Number: BUK9M17 Drive Voltage (Max Rds On, Min Rds On): 5V

Win Source Part Number: 970542-BUK9M17-30EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 37A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 44W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 8 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 725 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2573-6,568-13017-1-ND,568-13017-2-ND,934070077115,BUK9M17-30E,115,BUK9M17-30EX-ND,568-13017-1,568-13017-6-ND,568-13017-2,1727-2573-2,1727-2573-1,568-13017-6
Base Product Number: BUK9M17
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-BUK9M17-30EX
N-Channel 30 V MOSFET Transistor 278-BUK9M17-30EX
BUK9M17-30E - N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M17-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M17-30EX can be used for catalog matching and distributor lookup.

BUK9M17-30E - N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M17-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M17-30EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2573-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2573-1-ND
Single FETs, MOSFETs 1727-2573-1-ND
N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2573-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2573-2-ND
Single FETs, MOSFETs 1727-2573-2-ND
N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2573-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2573-6-ND
Single FETs, MOSFETs 1727-2573-6-ND
N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 30V 37A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia - 28AK6757 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia
28AK6757
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia 28AK6757
MOSFET, AEC-Q101, N-CH, 30V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M17-30E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M17-30E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M17-30EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M17-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M17-30EX
MOSFET N-CH 30V 37A LFPAK33

MOSFET N-CH 30V 37A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9M17-30EX 970542-BUK9M17-30EX 278-BUK9M17-30EX 1727-2573-1-ND 28AK6757 BUK9M17-30EX BUK9M17-30EX
Product Name N-channel 30 V, 17 mΩ logic level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30 V MOSFET Transistor Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 37000 milliamps 37000 milliamps
VGS(off) 10 volts
PD 44 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data