Nexperia B.V. Single FETs, MOSFETs BUK964R2-60E,118

Description
N-Channel 60V 100A (Tc) 263W (Tc) Surface Mount D2PAK
Request a Quote Datasheet
Description
N-Channel 60V 100A (Tc) 263W (Tc) Surface Mount D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-1100-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1100-2-ND
Single FETs, MOSFETs 1727-1100-2-ND
N-Channel 60V 100A (Tc) 263W (Tc) Surface Mount D2PAK

N-Channel 60V 100A (Tc) 263W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK964R2-60E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK964R2-60E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK964R2-60E,118
MOSFET N-CH 60V 100A D2PAK

MOSFET N-CH 60V 100A D2PAK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1727-1100-2-ND BUK964R2-60E,118
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 20 GHz, 600 um Discrete GaAs pHEMT Die - QPD2060D - Qorvo
Specs
Transistor Type PHEMT
Transistor Technology / Material DC - 20 GHz, 600 um Discrete GaAs pHEMT Die
Package Type Die
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details