Nexperia B.V. N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 BUK9M10-30EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 30 V, 10 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. The device supports a maximum drain-source voltage of 30 V, continuous drain current of 54 A at 25 °C, and total power dissipation of 55 W. It features a drain-source on-state resistance of 8.1 mΩ at 15 A and 25 °C, with a gate-source threshold voltage ranging from 0.5 V to 2.45 V across temperature. The junction and storage temperature range is -55 °C to 175 °C. The package has an 8-lead configuration with a mounting base connected to the drain, and the device is repetitive avalanche rated for rugged operation.

Datasheet Summary
Powered by GS/AI

N-channel 30 V, 10 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. The device supports a maximum drain-source voltage of 30 V, continuous drain current of 54 A at 25 °C, and total power dissipation of 55 W. It features a drain-source on-state resistance of 8.1 mΩ at 15 A and 25 °C, with a gate-source threshold voltage ranging from 0.5 V to 2.45 V across temperature. The junction and storage temperature range is -55 °C to 175 °C. The package has an 8-lead configuration with a mounting base connected to the drain, and the device is repetitive avalanche rated for rugged operation.

Suppliers

Company
Product
Description
Supplier Links
N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 - BUK9M10-30EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33
BUK9M10-30EX
N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 BUK9M10-30EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1356087-BUK9M10-30EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1356087-BUK9M10-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1356087-BUK9M10-30EX
Win Source Part Number: 1356087-BUK9M10-30EX Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Product Status: Active Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Base Product Number: BUK9M10 FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 54A (Tc) Drive Voltage (Max Rds On, Min Rds On): 5V Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Gate Charge (Qg) (Max) @ Vgs: 12.2 nC @ 5 V Vgs (Max): ±10V Input Capacitance (Ciss) (Max) @ Vds: 1249 pF @ 25 V Power Dissipation (Max): 55W (Tc) Mounting Type: Surface Mount HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99

Win Source Part Number: 1356087-BUK9M10-30EX
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Base Product Number: BUK9M10
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 54A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 5V
Rds On (Max) @ Id, Vgs: 7.8mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Gate Charge (Qg) (Max) @ Vgs: 12.2 nC @ 5 V
Vgs (Max): ±10V
Input Capacitance (Ciss) (Max) @ Vds: 1249 pF @ 25 V
Power Dissipation (Max): 55W (Tc)
Mounting Type: Surface Mount
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99

Buy Now Datasheet
Singapore, Singapore
N-Channel 30 V MOSFET Transistor
278-BUK9M10-30EX
N-Channel 30 V MOSFET Transistor 278-BUK9M10-30EX
BUK9M10-30E - N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M10-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M10-30EX can be used for catalog matching and distributor lookup.

BUK9M10-30E - N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M10-30EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M10-30EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2567-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2567-2-ND
Single FETs, MOSFETs 1727-2567-2-ND
N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2567-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2567-6-ND
Single FETs, MOSFETs 1727-2567-6-ND
N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2567-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2567-1-ND
Single FETs, MOSFETs 1727-2567-1-ND
N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 30V 54A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M10-30E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M10-30E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M10-30EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M10-30EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M10-30EX
MOSFET N-CH 30V 54A LFPAK33

MOSFET N-CH 30V 54A LFPAK33

Supplier's Site
Mosfet, N-Ch, Auto, 54A, 30V, Sot1210; Transistor Polarity Nexperia - 17AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 54A, 30V, Sot1210; Transistor Polarity Nexperia
17AC9450
Mosfet, N-Ch, Auto, 54A, 30V, Sot1210; Transistor Polarity Nexperia 17AC9450
MOSFET, N-CH, AUTO, 54A, 30V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 54A, 30V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia - 28AK6750 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia
28AK6750
Mosfet, Aec-Q101, N-Ch, 30V, Sot-1210; Transistor Polarity Nexperia 28AK6750
MOSFET, AEC-Q101, N-CH, 30V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 30V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:54A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0064ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M10-30EX 1356087-BUK9M10-30EX 278-BUK9M10-30EX 1727-2567-2-ND BUK9M10-30EX BUK9M10-30EX 17AC9450
Product Name N-channel 30 V, 10 mΩ logic level MOSFET in LFPAK33 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs N-Channel 30 V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Auto, 54A, 30V, Sot1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 54000 milliamps 54000 milliamps
VGS(off) 10 volts
PD 55 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - BUK7907-40ATC,127-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-5
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
Dual N-channel 80 V, 17 mΩ standard level MOSFET - BUK7K17-80EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 21000 milliamps
View Details
7 suppliers
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
4 suppliers
Bipolar Transistors - 7920790 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
2 suppliers