Nexperia B.V. N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 BUK9M24-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 24 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and qualified to AEC-Q101 for automotive applications. It features repetitive avalanche ruggedness with 23.9 mJ non-repetitive avalanche energy, a drain-source on-state resistance of 19 to 24 mΩ at 25 °C, and a true logic level gate with a threshold voltage as low as 0.5 V at 175 °C. The package supports continuous drain current up to 32 A at 25 °C and total power dissipation of 55 W. Thermal resistance from junction to mounting base is 2.46 to 2.75 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 24 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and qualified to AEC-Q101 for automotive applications. It features repetitive avalanche ruggedness with 23.9 mJ non-repetitive avalanche energy, a drain-source on-state resistance of 19 to 24 mΩ at 25 °C, and a true logic level gate with a threshold voltage as low as 0.5 V at 175 °C. The package supports continuous drain current up to 32 A at 25 °C and total power dissipation of 55 W. Thermal resistance from junction to mounting base is 2.46 to 2.75 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 - BUK9M24-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33
BUK9M24-60EX
N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 BUK9M24-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2577-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2577-1-ND
Single FETs, MOSFETs 1727-2577-1-ND
N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2577-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2577-6-ND
Single FETs, MOSFETs 1727-2577-6-ND
N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2577-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2577-2-ND
Single FETs, MOSFETs 1727-2577-2-ND
N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

N-Channel 60V 32A (Tc) 55W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M24-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M24-60EX
BUK9M24-60E - N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M24-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M24-60EX can be used for catalog matching and distributor lookup.

BUK9M24-60E - N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M24-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M24-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 971612-BUK9M24-60EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
971612-BUK9M24-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 971612-BUK9M24-60EX
Win Source Part Number: 971612-BUK9M24-60EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 32A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 55W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 12.4 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1469 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-2577-2,93407005 3115,1727-2577-1,568 -13021-1,568-13021-2 ,568-13021-1-ND,1727 -2577-6,BUK9M24-60EX -ND,BUK9M24-60E,115, 568-13021-6,568-1302 1-2-ND,568-13021-6-N D Base Product Number: BUK9M24 Drive Voltage (Max Rds On, Min Rds On): 5V

Win Source Part Number: 971612-BUK9M24-60EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 32A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 55W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 12.4 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1469 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2577-2,934070053115,1727-2577-1,568-13021-1,568-13021-2,568-13021-1-ND,1727-2577-6,BUK9M24-60EX-ND,BUK9M24-60E,115,568-13021-6,568-13021-2-ND,568-13021-6-ND
Base Product Number: BUK9M24
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
MOSFETs - 1530691P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530691P
MOSFETs 1530691P
MOSFET N-Ch 60V 32A Auto LFPAK33

MOSFET N-Ch 60V 32A Auto LFPAK33

Supplier's Site
MOSFETs - 1527163 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527163
MOSFETs 1527163
MOSFET N-Ch 60V 32A Auto LFPAK33

MOSFET N-Ch 60V 32A Auto LFPAK33

Supplier's Site
MOSFETs - 1530691 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530691
MOSFETs 1530691
MOSFET N-Ch 60V 32A Auto LFPAK33

MOSFET N-Ch 60V 32A Auto LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK9M24-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M24-60EX
Single FETs, MOSFETs BUK9M24-60EX
MOSFET N-CH 60V 32A LFPAK33

MOSFET N-CH 60V 32A LFPAK33

Supplier's Site Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 17AC9461 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
17AC9461
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 17AC9461
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6761 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6761
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6761
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:32A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.017ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M24-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M24-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M24-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M24-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M24-60EX
MOSFET N-CH 60V 32A LFPAK33

MOSFET N-CH 60V 32A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9M24-60EX 1727-2577-1-ND 278-BUK9M24-60EX 971612-BUK9M24-60EX 1530691P 1527163 BUK9M24-60EX 17AC9461 BUK9M24-60EX BUK9M24-60EX
Product Name N-channel 60 V, 24 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 32000 milliamps 32000 milliamps 32000 milliamps
VGS(off) 10 volts
PD 55 milliwatts 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data