BUK9635-55A is an N-channel TrenchMOS logic level FET designed for automotive and general-purpose power switching. It is packaged in a D2PAK (SOT404) surface-mounted case with three leads, one of which is cropped. The device has a drain-source voltage rating of 55 V, a continuous drain current of 34 A at 25°C, and a total power dissipation of 85 W. Its drain-source on-state resistance is 24 mΩ at Vₑₓ=10 V and Iₐ=25 A, and 26 mΩ at Vₑₓ=5 V and Iₐ=25 A, both at 25°C. The junction-to-mounting
Power Field-Effect Transistor Product overview: BUK9635-55A from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9635-55A can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-BUK9635-55A |
| Product Name | MOSFET Transistor |