Nexperia B.V. N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 BUK9M35-80EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V logic level MOSFET in an LFPAK33 (SOT1210) package, rated for continuous drain current up to 26 A at 25 °C mounting base temperature and total power dissipation of 62 W. The device has a drain-source on-state resistance of 28 to 35 mΩ at 5 V gate-source voltage and 25 °C, and is qualified to AEC-Q101 standard with a junction temperature rating of 175 °C. It supports repetitive avalanche energy up to 32.3 mJ and features a true logic level gate with V_{GS(th)} greater than 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 80 V logic level MOSFET in an LFPAK33 (SOT1210) package, rated for continuous drain current up to 26 A at 25 °C mounting base temperature and total power dissipation of 62 W. The device has a drain-source on-state resistance of 28 to 35 mΩ at 5 V gate-source voltage and 25 °C, and is qualified to AEC-Q101 standard with a junction temperature rating of 175 °C. It supports repetitive avalanche energy up to 32.3 mJ and features a true logic level gate with V_{GS(th)} greater than 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 - BUK9M35-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33
BUK9M35-80EX
N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 BUK9M35-80EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80 V MOSFET Transistor
278-BUK9M35-80EX
N-Channel 80 V MOSFET Transistor 278-BUK9M35-80EX
BUK9M35-80E - N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M35-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M35-80EX can be used for catalog matching and distributor lookup.

BUK9M35-80E - N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M35-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M35-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2580-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2580-6-ND
Single FETs, MOSFETs 1727-2580-6-ND
N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2580-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2580-2-ND
Single FETs, MOSFETs 1727-2580-2-ND
N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2580-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2580-1-ND
Single FETs, MOSFETs 1727-2580-1-ND
N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

N-Channel 80V 26A (Tc) 62W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1004628-BUK9M35-80EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1004628-BUK9M35-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1004628-BUK9M35-80EX
Win Source Part Number: 1004628-BUK9M35-80EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 26A (Tc) Rds On (Max) @ Id, Vgs: 31mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 62W (Tc) Package / Case: SOT-1210, 8-LFPAK33 (5-Lead) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: BUK9M35-80E,115,BUK9 M35-80EX-ND,93407006 5115,568-13024-1,568 -13024-2,568-13024-2 -ND,1727-2580-2,1727 -2580-1,568-13024-6, 1727-2580-6,568-1302 4-6-ND,568-13024-1-N D Base Product Number: BUK9M35 Drive Voltage (Max Rds On, Min Rds On): 5V

Win Source Part Number: 1004628-BUK9M35-80EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 26A (Tc)
Rds On (Max) @ Id, Vgs: 31mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 62W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 13.5 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 1804 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: BUK9M35-80E,115,BUK9M35-80EX-ND,934070065115,568-13024-1,568-13024-2,568-13024-2-ND,1727-2580-2,1727-2580-1,568-13024-6,1727-2580-6,568-13024-6-ND,568-13024-1-ND
Base Product Number: BUK9M35
Drive Voltage (Max Rds On, Min Rds On): 5V

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia - 17AC9464 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia
17AC9464
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia 17AC9464
MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia - 28AK6764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia
28AK6764
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia 28AK6764
MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.025ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M35-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M35-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M35-80EX
MOSFET N-CH 80V 26A LFPAK33

MOSFET N-CH 80V 26A LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK9M35-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M35-80EX
Single FETs, MOSFETs BUK9M35-80EX
MOSFET N-CH 80V 26A LFPAK33

MOSFET N-CH 80V 26A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M35-80E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M35-80E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M35-80EX 278-BUK9M35-80EX 1727-2580-6-ND 1004628-BUK9M35-80EX 17AC9464 BUK9M35-80EX BUK9M35-80EX BUK9M35-80EX
Product Name N-channel 80 V, 35 mΩ logic level MOSFET in LFPAK33 N-Channel 80 V MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 26000 milliamps 26000 milliamps 26000 milliamps
VGS(off) 10 volts
PD 62 milliwatts 62000 milliwatts 62000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistors - BC846BW,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers
N-channel vertical D-MOS logic level FET - BSP122,115 - Nexperia B.V.
Specs
Package Type SOT223; SOT223 SOT223
View Details
7 suppliers