Nexperia B.V. N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 BUK9M120-100EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. It features a maximum drain-source voltage of 100 V, a continuous drain current of 11.5 A at 25 °C, and a drain-source on-state resistance of 100 to 120 mΩ at 5 V gate voltage and 25 °C. The device supports repetitive avalanche energy up to 13.2 mJ and operates with a junction temperature rating of up to 175 °C. The gate-source threshold voltage is guaranteed above 0.5 V at 175 °C, enabling true logic level operation.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. It features a maximum drain-source voltage of 100 V, a continuous drain current of 11.5 A at 25 °C, and a drain-source on-state resistance of 100 to 120 mΩ at 5 V gate voltage and 25 °C. The device supports repetitive avalanche energy up to 13.2 mJ and operates with a junction temperature rating of up to 175 °C. The gate-source threshold voltage is guaranteed above 0.5 V at 175 °C, enabling true logic level operation.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 - BUK9M120-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33
BUK9M120-100EX
N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 BUK9M120-100EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2570-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2570-2-ND
Single FETs, MOSFETs 1727-2570-2-ND
N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2570-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2570-1-ND
Single FETs, MOSFETs 1727-2570-1-ND
N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2570-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2570-6-ND
Single FETs, MOSFETs 1727-2570-6-ND
N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

N-Channel 100V 11.5A (Tc) 44W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
278-BUK9M120-100EX
N-Channel 100 V MOSFET Transistor 278-BUK9M120-100EX
BUK9M120-100E - N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M120-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M120-100EX can be used for catalog matching and distributor lookup.

BUK9M120-100E - N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M120-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M120-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324327-BUK9M120-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324327-BUK9M120-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324327-BUK9M120-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324327-BUK9M120-100 EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 11.5A (Tc) Rds On (Max) @ Id, Vgs: 119mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.05V @ 1mA Power Dissipation (Max): 44W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 882 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-13014-1-ND,BUK9M 120-100E,115,568-130 14-2-ND,568-13014-1, 1727-2570-2,568-1301 4-2,568-13014-6-ND,9 34070072115,1727-257 0-1,1727-2570-6,568- 13014-6,BUK9M120-100 EX-ND Base Product Number: BUK9M120 Drive Voltage (Max Rds On, Min Rds On): 5V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324327-BUK9M120-100EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 11.5A (Tc)
Rds On (Max) @ Id, Vgs: 119mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.05V @ 1mA
Power Dissipation (Max): 44W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 8.8 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 882 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-13014-1-ND,BUK9M120-100E,115,568-13014-2-ND,568-13014-1,1727-2570-2,568-13014-2,568-13014-6-ND,934070072115,1727-2570-1,1727-2570-6,568-13014-6,BUK9M120-100EX-ND
Base Product Number: BUK9M120
Drive Voltage (Max Rds On, Min Rds On): 5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - BUK9M120-100EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M120-100EX
Single FETs, MOSFETs BUK9M120-100EX
MOSFET N-CH 100V 11.5A LFPAK33

MOSFET N-CH 100V 11.5A LFPAK33

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M120-100E/MLFPAK /REEL 7" Q

MOSFET BUK9M120-100E/MLFPAK/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M120-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M120-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M120-100EX
MOSFET N-CH 100V 11.5A LFPAK33

MOSFET N-CH 100V 11.5A LFPAK33

Supplier's Site
Mosfet, N-Ch, Aec-Q101, 11.5A, 100V; Transistor Polarity Nexperia - 17AC9453 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Aec-Q101, 11.5A, 100V; Transistor Polarity Nexperia
17AC9453
Mosfet, N-Ch, Aec-Q101, 11.5A, 100V; Transistor Polarity Nexperia 17AC9453
MOSFET, N-CH, AEC-Q101, 11.5A, 100V; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AEC-Q101, 11.5A, 100V; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia - 28AK6753 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia
28AK6753
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia 28AK6753
MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:11.5A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M120-100EX 1727-2570-2-ND 278-BUK9M120-100EX 1324327-BUK9M120-100EX BUK9M120-100EX BUK9M120-100EX BUK9M120-100EX 17AC9453
Product Name N-channel 100 V, 120 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 100 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Aec-Q101, 11.5A, 100V; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 11500 milliamps 11500 milliamps 11500 milliamps
VGS(off) 10 volts
PD 44 milliwatts 44000 milliwatts 44000 milliwatts
Unlock Full Specs
to access all available technical data