Nexperia B.V. Dual N-channel 40 V, 29 mOhm logic level MOSFET in LFPAK56D using Repetitive Avalanche technology BUK9K25-40RAX

Description
Dual, logic level N-channel MOSFET in an LFPAK56D package, using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in repetitive avalanche applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Repetitive Avalanche rated to 30 °C T j rise: Tested to 1 Bn avalanche events Applications 12 V, 24 V and 48 V automotive systems Repetitive avalanche topologies Engine control Transmission control Actuator and auxiliary loads
Request a Quote
Description
Dual, logic level N-channel MOSFET in an LFPAK56D package, using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in repetitive avalanche applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Repetitive Avalanche rated to 30 °C T j rise: Tested to 1 Bn avalanche events Applications 12 V, 24 V and 48 V automotive systems Repetitive avalanche topologies Engine control Transmission control Actuator and auxiliary loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V logic level MOSFET in an LFPAK56D package, designed for repetitive avalanche applications in automotive systems. Each channel has a drain-source on-state resistance of 24 to 29 mΩ at 25 °C with V_{GS}=5 V and I_D=5 A, and a continuous drain current of 18.2 A at 25 °C. The device is fully automotive qualified to AEC-Q101 at 175 °C, rated for repetitive avalanche energy up to 19 mJ with a 30 °C junction temperature rise, and tested to 1 billion avalanche events. The LFPAK56D package features copper clip technology and gull-wing leads for high reliability and manufacturability.

Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V logic level MOSFET in an LFPAK56D package, designed for repetitive avalanche applications in automotive systems. Each channel has a drain-source on-state resistance of 24 to 29 mΩ at 25 °C with V_{GS}=5 V and I_D=5 A, and a continuous drain current of 18.2 A at 25 °C. The device is fully automotive qualified to AEC-Q101 at 175 °C, rated for repetitive avalanche energy up to 19 mJ with a 30 °C junction temperature rise, and tested to 1 billion avalanche events. The LFPAK56D package features copper clip technology and gull-wing leads for high reliability and manufacturability.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 29 mOhm logic level MOSFET in LFPAK56D using Repetitive Avalanche technology - BUK9K25-40RAX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 29 mOhm logic level MOSFET in LFPAK56D using Repetitive Avalanche technology
BUK9K25-40RAX
Dual N-channel 40 V, 29 mOhm logic level MOSFET in LFPAK56D using Repetitive Avalanche technology BUK9K25-40RAX
Dual, logic level N-channel MOSFET in an LFPAK56D package, using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in repetitive avalanche applications. Features and benefits Fully automotive qualified to AEC-Q101 at 175 °C Repetitive Avalanche rated to 30 °C T j rise: Tested to 1 Bn avalanche events Applications 12 V, 24 V and 48 V automotive systems Repetitive avalanche topologies Engine control Transmission control Actuator and auxiliary loads

Dual, logic level N-channel MOSFET in an LFPAK56D package, using Application Specific (ASFET) repetitive avalanche silicon technology. This product has been designed and qualified to AEC-Q101 for use in repetitive avalanche applications.

Features and benefits

  • Fully automotive qualified to AEC-Q101 at 175 °C
  • Repetitive Avalanche rated to 30 °C T j rise:
    • Tested to 1 Bn avalanche events

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Repetitive avalanche topologies
  • Engine control
  • Transmission control
  • Actuator and auxiliary loads
Supplier's Site Datasheet
MOSFETs - 2401819P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401819P
MOSFETs 2401819P
Dual N-channel 40 V, 29 mOhm MOSFET

Dual N-channel 40 V, 29 mOhm MOSFET

Supplier's Site
MOSFETs - 2401818 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401818
MOSFETs 2401818
Dual N-channel 40 V, 29 mOhm MOSFET

Dual N-channel 40 V, 29 mOhm MOSFET

Supplier's Site
MOSFETs - 2401819 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2401819
MOSFETs 2401819
Dual N-channel 40 V, 29 mOhm MOSFET

Dual N-channel 40 V, 29 mOhm MOSFET

Supplier's Site
Singapore, Singapore
40V 18.2A MOSFET Transistor
289-BUK9K25-40RAX
40V 18.2A MOSFET Transistor 289-BUK9K25-40RAX
MOSFET 2N-CH 40V 18.2A LFPAK56D Product overview: BUK9K25-40RAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K25-40RAX can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 40V 18.2A LFPAK56D Product overview: BUK9K25-40RAX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 18.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 18.2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K25-40RAX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-BUK9K25-40RAXCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-BUK9K25-40RAXCT-ND
FET, MOSFET Arrays 1727-BUK9K25-40RAXCT-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-BUK9K25-40RAXDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-BUK9K25-40RAXDKR-ND
FET, MOSFET Arrays 1727-BUK9K25-40RAXDKR-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-BUK9K25-40RAXTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-BUK9K25-40RAXTR-ND
FET, MOSFET Arrays 1727-BUK9K25-40RAXTR-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A (Ta) 32W (Ta) Surface Mount LFPAK56D

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1189024-BUK9K25-40RAX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1189024-BUK9K25-40RAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1189024-BUK9K25-40RAX
Win Source Part Number: 1189024-BUK9K25-40RA X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Drain to Source Voltage (Vdss): 40V Current - Continuous Drain (Id) @ 25°C: 18.2A (Ta) Rds On (Max) @ Id, Vgs: 24mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power - Max: 32W (Ta) Package / Case: SOT-1205, 8-LFPAK56 Supplier Device Package: LFPAK56D Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 5V Input Capacitance (Ciss) (Max) @ Vds: 701pF @ 25V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 934662535115,1727-BU K9K25-40RAXDKR,1727- BUK9K25-40RAXTR,1727 -BUK9K25-40RAXCT

Win Source Part Number: 1189024-BUK9K25-40RAX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Drain to Source Voltage (Vdss): 40V
Current - Continuous Drain (Id) @ 25°C: 18.2A (Ta)
Rds On (Max) @ Id, Vgs: 24mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power - Max: 32W (Ta)
Package / Case: SOT-1205, 8-LFPAK56
Supplier Device Package: LFPAK56D
Gate Charge (Qg) (Max) @ Vgs: 6.3nC @ 5V
Input Capacitance (Ciss) (Max) @ Vds: 701pF @ 25V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 934662535115,1727-BUK9K25-40RAXDKR,1727-BUK9K25-40RAXTR,1727-BUK9K25-40RAXCT

Buy Now Datasheet
Dual Mosfet, N-Ch, 40V, 18.2A, Lfpak56D Rohs Compliant Nexperia - 21AJ6520 - Newark, An Avnet Company
Chicago, IL, United States
Dual Mosfet, N-Ch, 40V, 18.2A, Lfpak56D Rohs Compliant Nexperia
21AJ6520
Dual Mosfet, N-Ch, 40V, 18.2A, Lfpak56D Rohs Compliant Nexperia 21AJ6520
DUAL MOSFET, N-CH, 40V, 18.2A, LFPAK56D ROHS COMPLIANT: YES

DUAL MOSFET, N-CH, 40V, 18.2A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet
FET, MOSFET Arrays - BUK9K25-40RAX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K25-40RAX
FET, MOSFET Arrays BUK9K25-40RAX
BUK9K25-40RA/SOT1205 /LFPAK56D

BUK9K25-40RA/SOT1205/LFPAK56D

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K25-40RAX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K25-40RAX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K25-40RAX
MOSFET 2N-CH 40V 18.2A LFPAK56D

MOSFET 2N-CH 40V 18.2A LFPAK56D

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9K25-40RAX 2401819P 289-BUK9K25-40RAX 1727-BUK9K25-40RAXCT-ND 1189024-BUK9K25-40RAX 21AJ6520 BUK9K25-40RAX BUK9K25-40RAX
Product Name Dual N-channel 40 V, 29 mOhm logic level MOSFET in LFPAK56D using Repetitive Avalanche technology MOSFETs 40V 18.2A MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays Dual Mosfet, N-Ch, 40V, 18.2A, Lfpak56D Rohs Compliant Nexperia FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 40 volts 40 volts 40 volts
IDSS 18200 milliamps 18200 milliamps
VGS(off) 15 volts
PD 32 milliwatts 32 milliwatts
Unlock Full Specs
to access all available technical data