Nexperia B.V. 40 V, N-channel Trench MOSFET BUK9D23-40EX

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

40 V N-channel Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mount package measuring 2 x 2 x 0.65 mm, designed for applications such as relay driving, high-speed line driving, and low-side load switching. It features an extended junction temperature range of 175 °C, side wettable flanks for optical solder inspection, and is AEC-Q101 qualified. The device has a maximum continuous drain current of 19 A at 25 °C, a drain-source on-state resistance of 18 to 23 mΩ at 10 V gate drive and 25 °C, and a total power dissipation of 15 W at 25 °C.

Datasheet Summary
Powered by GS/AI

40 V N-channel Trench MOSFET in a DFN2020MD-6 (SOT1220) surface-mount package measuring 2 x 2 x 0.65 mm, designed for applications such as relay driving, high-speed line driving, and low-side load switching. It features an extended junction temperature range of 175 °C, side wettable flanks for optical solder inspection, and is AEC-Q101 qualified. The device has a maximum continuous drain current of 19 A at 25 °C, a drain-source on-state resistance of 18 to 23 mΩ at 10 V gate drive and 25 °C, and a total power dissipation of 15 W at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
40 V, N-channel Trench MOSFET - BUK9D23-40EX - Nexperia B.V.
Nijmegen, Netherlands
40 V, N-channel Trench MOSFET
BUK9D23-40EX
40 V, N-channel Trench MOSFET BUK9D23-40EX
N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Extended temperature range Tj = 175 °C Side wettable flanks for optical solder inspection Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm Trench MOSFET technology AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a medium power DFN2020MD-6 (SOT1220) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Extended temperature range Tj = 175 °C
  • Side wettable flanks for optical solder inspection
  • Small and leadless ultra thin SMD plastic package: 2 x 2 x 0.65 mm
  • Trench MOSFET technology
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 40 V DFN MOSFET Transistor
278-BUK9D23-40EX
N-Channel 40 V DFN MOSFET Transistor 278-BUK9D23-40EX
BUK9D23-40E - 40 V, N-channel Trench MOSFET DFN 6-Pin Product overview: BUK9D23-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9D23-40EX can be used for catalog matching and distributor lookup.

BUK9D23-40E - 40 V, N-channel Trench MOSFET DFN 6-Pin Product overview: BUK9D23-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, DFN. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, DFN, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9D23-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-BUK9D23-40EXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9D23-40EXDKR-ND
Single FETs, MOSFETs 1727-BUK9D23-40EXDKR-ND
N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK9D23-40EXTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9D23-40EXTR-ND
Single FETs, MOSFETs 1727-BUK9D23-40EXTR-ND
N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Single FETs, MOSFETs - 1727-BUK9D23-40EXCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-BUK9D23-40EXCT-ND
Single FETs, MOSFETs 1727-BUK9D23-40EXCT-ND
N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

N-Channel 40V 8A (Ta) 15W (Tc) Surface Mount DFN2020MD-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324763-BUK9D23-40EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324763-BUK9D23-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324763-BUK9D23-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1324763-BUK9D23-40EX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 8A Rds On (Max) @ Id, Vgs: 23mOhm @ 8A, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 15W (Tc) Supplier Device Package: DFN2020MD-6 Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 637 pF @ 20 V Vgs (Max): ±15V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 6-UDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-7516-6-ND,1727- 7516-2INACTIVE,93466 0213115,1727-7516-1, 1727-7516-2,1727-751 6-2-ND,1727-7516-1-N D,1727-7516-6,2156-B UK9D23-40EX-NEX,NEXN EXBUK9D23-40EX,PMPB2 0LNAX-ND,1727-7413-2 ,1727-7413-1,1727-74 13-6,PMPB20LNAX,9340 70781115,1727-7516-1 INACTIVE,1727-7516-6 INACTIVE Base Product Number: BUK9D23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1324763-BUK9D23-40EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 8A
Rds On (Max) @ Id, Vgs: 23mOhm @ 8A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 15W (Tc)
Supplier Device Package: DFN2020MD-6
Gate Charge (Qg) (Max) @ Vgs: 17 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 637 pF @ 20 V
Vgs (Max): ±15V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 6-UDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-7516-6-ND,1727-7516-2INACTIVE,934660213115,1727-7516-1,1727-7516-2,1727-7516-2-ND,1727-7516-1-ND,1727-7516-6,2156-BUK9D23-40EX-NEX,NEXNEXBUK9D23-40EX,PMPB20LNAX-ND,1727-7413-2,1727-7413-1,1727-7413-6,PMPB20LNAX,934070781115,1727-7516-1INACTIVE,1727-7516-6INACTIVE
Base Product Number: BUK9D23
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Transistor Polarity Nexperia - 69AC2490 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Transistor Polarity Nexperia
69AC2490
Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Transistor Polarity Nexperia 69AC2490
MOSFET, AEC-Q101, N-CH, 40V, SOT-1220; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 40V, SOT-1220; Transistor Polarity:N Channel; Continuous Drain Current Id:19A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.018ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BUK9D23-40EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9D23-40EX
Single FETs, MOSFETs BUK9D23-40EX
MOSFET N-CH 40V 8A DFN2020MD-6

MOSFET N-CH 40V 8A DFN2020MD-6

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9D23-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9D23-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9D23-40EX
MOSFET N-CH 40V 8A DFN2020MD-6

MOSFET N-CH 40V 8A DFN2020MD-6

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9D23-40E/SOT1220 SOT1220

MOSFET BUK9D23-40E/SOT1220 SOT1220

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9D23-40EX 278-BUK9D23-40EX 1727-BUK9D23-40EXDKR-ND 1324763-BUK9D23-40EX 69AC2490 BUK9D23-40EX BUK9D23-40EX BUK9D23-40EX
Product Name 40 V, N-channel Trench MOSFET N-Channel 40 V DFN MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 40V, Sot-1220; Transistor Polarity Nexperia Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 19000 milliamps 19000 milliamps 8000 milliamps
VGS(off) 15 volts
PD 15 milliwatts 15000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA PNP general-purpose transistor - 2PB709ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
6 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
50 V, 230 mA P-channel Trench MOSFET - BSS84AKM,315 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT883 SOT883
View Details
6 suppliers