Nexperia B.V. Dual N-channel 40 V, 29 mOhm logic level MOSFET BUK9K25-40EX

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V, 29 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package, rated for a maximum junction temperature of 175 °C and qualified to AEC-Q101 standard. Each FET has a drain-source on-state resistance of 24 mΩ at 25 °C and 58 mΩ at 175 °C, with a continuous drain current of 18.2 A at 25 °C and 16.6 A at 100 °C. The device supports repetitive avalanche energy up to 15 mJ and features true logic level gate operation with a gate-source threshold voltage of 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

Dual N-channel 40 V, 29 mΩ logic level MOSFET in an LFPAK56D (SOT1205) package, rated for a maximum junction temperature of 175 °C and qualified to AEC-Q101 standard. Each FET has a drain-source on-state resistance of 24 mΩ at 25 °C and 58 mΩ at 175 °C, with a continuous drain current of 18.2 A at 25 °C and 16.6 A at 100 °C. The device supports repetitive avalanche energy up to 15 mJ and features true logic level gate operation with a gate-source threshold voltage of 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 40 V, 29 mOhm logic level MOSFET - BUK9K25-40EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 40 V, 29 mOhm logic level MOSFET
BUK9K25-40EX
Dual N-channel 40 V, 29 mOhm logic level MOSFET BUK9K25-40EX
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K25-40EX - 913789-BUK9K25-40EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K25-40EX
913789-BUK9K25-40EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K25-40EX 913789-BUK9K25-40EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913789-BUK9K25-40EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D Package: SOT-1205, 8-LFPAK56 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9K25 Categories: Discrete Semiconductor Products Case / Package: LFPAK56D ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11422-6, 568-11422-6-ND, 568-11422-2, BUK9K25-40EX-ND, 568-11422-1, 1727-1808-6, 1727-1808-1, 1727-1808-2, 934067814115, 568-11422-1-ND, 568-11422-2-ND

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913789-BUK9K25-40EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D
Package: SOT-1205, 8-LFPAK56
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9K25
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11422-6, 568-11422-6-ND, 568-11422-2, BUK9K25-40EX-ND, 568-11422-1, 1727-1808-6, 1727-1808-1, 1727-1808-2, 934067814115, 568-11422-1-ND, 568-11422-2-ND

Buy Now Datasheet
Singapore, Singapore
N-Channel Dual 40 V MOSFET Transistor
289-BUK9K25-40EX
N-Channel Dual 40 V MOSFET Transistor 289-BUK9K25-40EX
BUK9K25-40E - Dual N-channel 40 V, 29 mΩ logic level MOSFET Product overview: BUK9K25-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K25-40EX can be used for catalog matching and distributor lookup.

BUK9K25-40E - Dual N-channel 40 V, 29 mΩ logic level MOSFET Product overview: BUK9K25-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 40 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K25-40EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-1808-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1808-6-ND
FET, MOSFET Arrays 1727-1808-6-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1808-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1808-2-ND
FET, MOSFET Arrays 1727-1808-2-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1808-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1808-1-ND
FET, MOSFET Arrays 1727-1808-1-ND
Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 40V 18.2A 32W Surface Mount LFPAK56D

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9K25-40E/LFPAK56D /REEL 7" Q

MOSFET BUK9K25-40E/LFPAK56D/REEL 7" Q

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K25-40EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K25-40EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K25-40EX
MOSFET 2N-CH 40V 18.2A LFPAK56D

MOSFET 2N-CH 40V 18.2A LFPAK56D

Supplier's Site
FET, MOSFET Arrays - BUK9K25-40EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K25-40EX
FET, MOSFET Arrays BUK9K25-40EX
MOSFET 2N-CH 40V 18.2A 56LFPAK

MOSFET 2N-CH 40V 18.2A 56LFPAK

Supplier's Site Datasheet
Mosfet, Aec-Q101, Dual N-Ch, Sot-1205; Transistor Polarity Nexperia - 32AC6769 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, Dual N-Ch, Sot-1205; Transistor Polarity Nexperia
32AC6769
Mosfet, Aec-Q101, Dual N-Ch, Sot-1205; Transistor Polarity Nexperia 32AC6769
MOSFET, AEC-Q101, DUAL N-CH, SOT-1205; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:18.2A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; RoHS Compliant: Yes

MOSFET, AEC-Q101, DUAL N-CH, SOT-1205; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:18.2A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.019ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K25-40EX 913789-BUK9K25-40EX 289-BUK9K25-40EX 1727-1808-6-ND BUK9K25-40EX BUK9K25-40EX BUK9K25-40EX 32AC6769
Product Name Dual N-channel 40 V, 29 mOhm logic level MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K25-40EX N-Channel Dual 40 V MOSFET Transistor FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays Mosfet, Aec-Q101, Dual N-Ch, Sot-1205; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
IDSS 18200 milliamps 18200 milliamps 18200 milliamps
VGS(off) 15 volts
PD 32 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40LWX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
20 V, P-channel Trench MOSFET - BSH205G2VL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -2300 milliamps
View Details
4 suppliers
20 V, 2 A NPN medium power transistor - BC68-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistor Arrays - BC846S/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
3 suppliers