Nexperia B.V. Dual N-channel 60 V, 17 mΩ logic level MOSFET BUK9K17-60EX

Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BUK9K17-60E is a dual N-channel MOSFET designed for high-performance automotive applications, compliant with AEC Q101 standards. It operates at a maximum drain-source voltage of 60V and can handle a continuous drain current of up to 26A. The device features a low on-state resistance of 17 mΩ at a gate-source voltage of 5V, making it suitable for efficient power switching. It is rated for operation in thermally demanding environments with a maximum junction temperature of 175 °C. The LFPAK56D package allows for surface mounting, and the MOSFET is also rated for repetitive avalanche conditions, enhancing its reliability in various applications such as motor control and transmission systems.

Datasheet Summary
Powered by GS/AI

The BUK9K17-60E is a dual N-channel MOSFET designed for high-performance automotive applications, compliant with AEC Q101 standards. It operates at a maximum drain-source voltage of 60V and can handle a continuous drain current of up to 26A. The device features a low on-state resistance of 17 mΩ at a gate-source voltage of 5V, making it suitable for efficient power switching. It is rated for operation in thermally demanding environments with a maximum junction temperature of 175 °C. The LFPAK56D package allows for surface mounting, and the MOSFET is also rated for repetitive avalanche conditions, enhancing its reliability in various applications such as motor control and transmission systems.

Suppliers

Company
Product
Description
Supplier Links
Dual N-channel 60 V, 17 mΩ logic level MOSFET - BUK9K17-60EX - Nexperia B.V.
Nijmegen, Netherlands
Dual N-channel 60 V, 17 mΩ logic level MOSFET
BUK9K17-60EX
Dual N-channel 60 V, 17 mΩ logic level MOSFET BUK9K17-60EX
Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Dual MOSFET Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Dual logic level N-channel MOSFET in an LFPAK56D (Dual Power-SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Dual MOSFET
  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 60 V MOSFET Transistor
289-BUK9K17-60EX
N-Channel Dual 60 V MOSFET Transistor 289-BUK9K17-60EX
BUK9K17-60E - Dual N-channel 60 V, 17 mΩ logic level MOSFET Product overview: BUK9K17-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K17-60EX can be used for catalog matching and distributor lookup.

BUK9K17-60E - Dual N-channel 60 V, 17 mΩ logic level MOSFET Product overview: BUK9K17-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-BUK9K17-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K17-60EX - 865029-BUK9K17-60EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K17-60EX
865029-BUK9K17-60EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K17-60EX 865029-BUK9K17-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865029-BUK9K17-60EX Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D Package: SOT-1205, 8-LFPAK56 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9K17 Categories: Discrete Semiconductor Products Case / Package: LFPAK56D ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11421-6, BUK9K17-60EX-ND, 1727-1807-6, 568-11421-2, 568-11421-1, 568-11421-6-ND, 1727-1807-2, 568-11421-2-ND, 1727-1807-1, 568-11421-1-ND, 934067953115

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865029-BUK9K17-60EX
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D
Package: SOT-1205, 8-LFPAK56
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9K17
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56D
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11421-6, BUK9K17-60EX-ND, 1727-1807-6, 568-11421-2, 568-11421-1, 568-11421-6-ND, 1727-1807-2, 568-11421-2-ND, 1727-1807-1, 568-11421-1-ND, 934067953115

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1807-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1807-1-ND
FET, MOSFET Arrays 1727-1807-1-ND
Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1807-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1807-6-ND
FET, MOSFET Arrays 1727-1807-6-ND
Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Buy Now Datasheet
FET, MOSFET Arrays - 1727-1807-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1807-2-ND
FET, MOSFET Arrays 1727-1807-2-ND
Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Mosfet Array 2 N-Channel (Dual) 60V 26A 53W Surface Mount LFPAK56D

Buy Now Datasheet
Mosfet, Dual N-Ch, 60V, 26A, Lfpak56D Rohs Compliant Nexperia - 73AH9800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 26A, Lfpak56D Rohs Compliant Nexperia
73AH9800
Mosfet, Dual N-Ch, 60V, 26A, Lfpak56D Rohs Compliant Nexperia 73AH9800
MOSFET, DUAL N-CH, 60V, 26A, LFPAK56D ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 60V, 26A, LFPAK56D ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9K17-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9K17-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9K17-60EX
MOSFET 2N-CH 60V 26A LFPAK56D

MOSFET 2N-CH 60V 26A LFPAK56D

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9K17-60E/LFPAK56D /REEL 7" Q

MOSFET BUK9K17-60E/LFPAK56D/REEL 7" Q

Buy Now Datasheet
FET, MOSFET Arrays - BUK9K17-60EX - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
BUK9K17-60EX
FET, MOSFET Arrays BUK9K17-60EX
MOSFET 2N-CH 60V 26A 56LFPAK

MOSFET 2N-CH 60V 26A 56LFPAK

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9K17-60EX 289-BUK9K17-60EX 865029-BUK9K17-60EX 1727-1807-1-ND 73AH9800 BUK9K17-60EX BUK9K17-60EX BUK9K17-60EX
Product Name Dual N-channel 60 V, 17 mΩ logic level MOSFET N-Channel Dual 60 V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9K17-60EX FET, MOSFET Arrays Mosfet, Dual N-Ch, 60V, 26A, Lfpak56D Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 26000 milliamps 26000 milliamps
VGS(off) 10 volts
PD 53 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30 V, N-channel Trench MOSFET - BSH103BKR - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 1000 milliamps
View Details
5 suppliers
60V 120A MOSFET Transistor - 278-BUK762R6-60E,118 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 324000 milliwatts
View Details
6 suppliers
60 V, P-channel Trench MOSFET - BUK6Y61-60PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -60 volts
IDSS -25000 milliamps
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 50 volts
View Details
4 suppliers