Nexperia B.V. N-channel 80 V, 23 mΩ logic level MOSFET in LFPAK33 BUK9M23-80EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 23 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. It features repetitive avalanche capability, true logic level gate operation with V<sub>GS(th)</sub> > 0.5 V at 175 °C, and a drain-source on-state resistance of 18 mΩ to 23 mΩ at 25 °C and 5 V gate drive. Maximum continuous drain current is 37 A at 25 °C, with a total power dissipation of 79 W. Thermal resistance from junction to mounting base is 1.58 K/W to 1.89 K/W. Designed for automotive applications including 12 V, 24 V, and 48 V systems, motor, lamp, and solenoid control, and transmission control.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 23 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. It features repetitive avalanche capability, true logic level gate operation with V<sub>GS(th)</sub> > 0.5 V at 175 °C, and a drain-source on-state resistance of 18 mΩ to 23 mΩ at 25 °C and 5 V gate drive. Maximum continuous drain current is 37 A at 25 °C, with a total power dissipation of 79 W. Thermal resistance from junction to mounting base is 1.58 K/W to 1.89 K/W. Designed for automotive applications including 12 V, 24 V, and 48 V systems, motor, lamp, and solenoid control, and transmission control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 23 mΩ logic level MOSFET in LFPAK33 - BUK9M23-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 23 mΩ logic level MOSFET in LFPAK33
BUK9M23-80EX
N-channel 80 V, 23 mΩ logic level MOSFET in LFPAK33 BUK9M23-80EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2575-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2575-2-ND
Single FETs, MOSFETs 1727-2575-2-ND
N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2575-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2575-1-ND
Single FETs, MOSFETs 1727-2575-1-ND
N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2575-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2575-6-ND
Single FETs, MOSFETs 1727-2575-6-ND
N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

N-Channel 80V 37A (Tc) 79W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET BUK9M23-80E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M23-80E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Mosfet, N-Ch, Auto, 37A, 80V, Sot1210; Transistor Polarity Nexperia - 17AC9459 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 37A, 80V, Sot1210; Transistor Polarity Nexperia
17AC9459
Mosfet, N-Ch, Auto, 37A, 80V, Sot1210; Transistor Polarity Nexperia 17AC9459
MOSFET, N-CH, AUTO, 37A, 80V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 37A, 80V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia - 28AK6759 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia
28AK6759
Mosfet, Aec-Q101, N-Ch, 80V, Sot-1210; Transistor Polarity Nexperia 28AK6759
MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 80V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:37A; Drain Source Voltage Vds:80V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M23-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M23-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M23-80EX
MOSFET N-CH 80V 37A LFPAK33

MOSFET N-CH 80V 37A LFPAK33

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9M23-80EX 1727-2575-2-ND BUK9M23-80EX 17AC9459 BUK9M23-80EX
Product Name N-channel 80 V, 23 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs MOSFET Mosfet, N-Ch, Auto, 37A, 80V, Sot1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts
IDSS 37000 milliamps 37000 milliamps
VGS(off) 10 volts
PD 79 milliwatts
Unlock Full Specs
to access all available technical data