80 V, 45 mOhm logic level N-channel MOSFET in an MLPAK33-WF package (3.3 x 3.3 x 0.8 mm) with side-wettable flanks, designed for automotive applications and qualified to AEC-Q101 at 175°C. It features Trench12 technology, soft body-diode recovery, and supports continuous drain current up to 17 A at 25°C mounting base temperature with a maximum total power dissipation of 27.3 W. Thermal resistance from junction to mounting base is 3.7 to 5.5 K/W.
Logic level N-channel MOSFET in a small MLPAK33‑WF package using Trench12 technology. This product has been designed and qualified to meet AEC-Q101 requirements delivering high performance and endurance.
Features and benefits
Applications
BUK9Q45-80L/SOT8002/
BUK9Q45-80L/SOT8002/
BUK9Q45-80L/SOT8002/
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BUK9Q45-80LJ | 1727-BUK9Q45-80LJCT-ND |
| Product Name | 80 V, 45 mOhm logic level N-channel MOSFET in MLPAK33 | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |
| V(BR)DSS | 80 volts | |
| IDSS | 17000 milliamps | |
| VGS(off) | 20 volts | |
| PD | 27.3 milliwatts |