Nexperia B.V. N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 BUK9M15-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 15 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. The device features a repetitive avalanche rating, a maximum junction temperature of 175 °C, and a true logic level gate with a threshold voltage of at least 0.5 V at 175 °C. It has a drain-source on-state resistance of 12.5 mΩ to 15 mΩ at 25 °C and 10 A drain current, with a continuous drain current of 47 A at 25 °C and 33 A at 100 °C. The package is a surface-mounted, single-ended 8-lead LFPAK33 with dimensions specified by SOT1210.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 15 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, designed for automotive applications and qualified to AEC-Q101 standard. The device features a repetitive avalanche rating, a maximum junction temperature of 175 °C, and a true logic level gate with a threshold voltage of at least 0.5 V at 175 °C. It has a drain-source on-state resistance of 12.5 mΩ to 15 mΩ at 25 °C and 10 A drain current, with a continuous drain current of 47 A at 25 °C and 33 A at 100 °C. The package is a surface-mounted, single-ended 8-lead LFPAK33 with dimensions specified by SOT1210.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 - BUK9M15-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33
BUK9M15-60EX
N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 BUK9M15-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M15-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M15-60EX
BUK9M15-60E - N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M15-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M15-60EX can be used for catalog matching and distributor lookup.

BUK9M15-60E - N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M15-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M15-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Nexperia USA Inc. Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Series: Automotive, AEC-Q101, TrenchMOS™ Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: N-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 47A (Ta)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Nexperia USA Inc.
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 47A (Ta)

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7316-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7316-2-ND
Single FETs, MOSFETs 1727-7316-2-ND
N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7316-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7316-6-ND
Single FETs, MOSFETs 1727-7316-6-ND
N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7316-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7316-1-ND
Single FETs, MOSFETs 1727-7316-1-ND
N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

N-Channel 60V 47A (Ta) 75W (Ta) Surface Mount LFPAK33

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M15-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M15-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M15-60EX
MOSFET N-CH 60V 47A LFPAK33

MOSFET N-CH 60V 47A LFPAK33

Supplier's Site
Mosfet, N-Ch, Auto, 47A, 60V, Sot1210; Transistor Polarity Nexperia - 17AC9455 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, Auto, 47A, 60V, Sot1210; Transistor Polarity Nexperia
17AC9455
Mosfet, N-Ch, Auto, 47A, 60V, Sot1210; Transistor Polarity Nexperia 17AC9455
MOSFET, N-CH, AUTO, 47A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, N-CH, AUTO, 47A, 60V, SOT1210; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6755 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6755
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6755
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:47A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M15-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M15-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Single FETs, MOSFETs - BUK9M15-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M15-60EX
Single FETs, MOSFETs BUK9M15-60EX
MOSFET N-CH 60V 47A LFPAK33

MOSFET N-CH 60V 47A LFPAK33

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M15-60EX 278-BUK9M15-60EX 1727-7316-2-ND BUK9M15-60EX 17AC9455 BUK9M15-60EX BUK9M15-60EX
Product Name N-channel 60 V, 15 mΩ logic level MOSFET in LFPAK33 N-Channel 60 V MOSFET Transistor Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, Auto, 47A, 60V, Sot1210; Transistor Polarity Nexperia MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 47000 milliamps 47000 milliamps 47000 milliamps
VGS(off) 10 volts
PD 75 milliwatts 75000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistor Arrays - BC846S/DG/B3X-ND - DigiKey
Specs
Polarity NPN
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
60 V N-channel Trench MOSFET - 2N7002KQBZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 720000 milliamps
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers