N-channel 40 V, 24 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101 for automotive applications. It features repetitive avalanche ruggedness, a true logic level gate with V_GS(th) > 0.5 V at 175 °C, and a drain-source on-state resistance of 20 to 24 mΩ at 25 °C and V_GS = 5 V. The package has eight leads with the mounting base connected to the drain. Maximum continuous drain current is 30 A at 25 °C mounting base temperature with V_GS = 5 V, and peak pulsed drain current is 121 A. Thermal resistance from junction to mounting base is 2.77 to 3.4 K/W.
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
Win Source Part Number: 1007376-BUK9M24-40EX
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101, TrenchMOS™
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 20mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 44W (Tc)
Package / Case: SOT-1210, 8-LFPAK33 (5-Lead)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 7.7 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 798 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: BUK9M24-40E,115,568-
Base Product Number: BUK9M24
Drive Voltage (Max Rds On, Min Rds On): 5V
N-Channel 40V 30A (Tc) 44W (Tc) Surface Mount LFPAK33
N-Channel 40V 30A (Tc) 44W (Tc) Surface Mount LFPAK33
N-Channel 40V 30A (Tc) 44W (Tc) Surface Mount LFPAK33
BUK9M24-40E - N-channel 40 V, 24 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M24-40EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M24-40EX can be used for catalog matching and distributor lookup.
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes
MOSFET, AEC-Q101, N-CH, 40V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.016ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 30A LFPAK33
MOSFET N-CH 40V 30A LFPAK33
MOSFET BUK9M24-40E/MLFPAK/R
| Nexperia B.V. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | BUK9M24-40EX | 1007376-BUK9M24-40EX | 1527165 | 1530695P | 1727-2576-6-ND | 278-BUK9M24-40EX | 17AC9460 | BUK9M24-40EX | BUK9M24-40EX | BUK9M24-40EX |
| Product Name | N-channel 40 V, 24 mΩ logic level MOSFET in LFPAK33 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | MOSFETs | MOSFETs | Single FETs, MOSFETs | N-Channel 40 V MOSFET Transistor | Mosfet, Aec-Q101, N-Ch, 40V, Sot-1210; Transistor Polarity Nexperia | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| V(BR)DSS | 40 volts | 40 volts | ||||||||
| IDSS | 30000 milliamps | 30000 milliamps | 30000 milliamps | |||||||
| VGS(off) | 10 volts | |||||||||
| PD | 44 milliwatts | 44000 milliwatts | 44000 milliwatts |