Nexperia B.V. SMD 60V 56A MOSFET Transistor BUK9614-60E,118

Description
N-CH Power MOSFET 60V 56A D2PAK Surface Mount Product overview: BUK9614-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9614-60E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-CH Power MOSFET 60V 56A D2PAK Surface Mount Product overview: BUK9614-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9614-60E,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 60V 56A MOSFET Transistor
278-BUK9614-60E,118
SMD 60V 56A MOSFET Transistor 278-BUK9614-60E,118
N-CH Power MOSFET 60V 56A D2PAK Surface Mount Product overview: BUK9614-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9614-60E,118 can be used for catalog matching and distributor lookup.

N-CH Power MOSFET 60V 56A D2PAK Surface Mount Product overview: BUK9614-60E,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 56A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 60V, 56A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9614-60E,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-7259-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7259-2-ND
Single FETs, MOSFETs 1727-7259-2-ND
N-Channel 60V 56A (Tc) 96W (Tc) Surface Mount D2PAK

N-Channel 60V 56A (Tc) 96W (Tc) Surface Mount D2PAK

Buy Now Datasheet
Single FETs, MOSFETs - 1727-7259-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7259-1-ND
Single FETs, MOSFETs 1727-7259-1-ND
N-Channel 60V 56A (Tc) 96W (Tc) Surface Mount D2PAK

N-Channel 60V 56A (Tc) 96W (Tc) Surface Mount D2PAK

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9614-60E,118 - 865025-BUK9614-60E,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9614-60E,118
865025-BUK9614-60E,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9614-60E,118 865025-BUK9614-60E,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865025-BUK9614-60E,1 18 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 56A (Tc) 96W (Tc) Surface Mount D2PAK Package: Reel - TR Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: BUK961460E118, 1727-7259-6, 568-9888-6-ND, 568-9888-1, 568-9888-2, 568-9888-2-ND, 1727-7259-1, 1727-7259-2, 934066637118, 568-9888-1-ND, 568-9888-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865025-BUK9614-60E,118
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 56A (Tc) 96W (Tc) Surface Mount D2PAK
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: BUK961460E118, 1727-7259-6, 568-9888-6-ND, 568-9888-1, 568-9888-2, 568-9888-2-ND, 1727-7259-1, 1727-7259-2, 934066637118, 568-9888-1-ND, 568-9888-6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9614-60E,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9614-60E,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9614-60E,118
MOSFET N-CH 60V 56A D2PAK

MOSFET N-CH 60V 56A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-BUK9614-60E,118 1727-7259-2-ND 865025-BUK9614-60E,118 BUK9614-60E,118
Product Name SMD 60V 56A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9614-60E,118 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 96000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 448-AIMBG120R010M1XTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
3 suppliers