Ashcroft Inc. 2" Pressure Gauge, 30psi Dry, 3/4 Tri-Clamp Connection 20-1032S-75L-30PSI

Description
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches Autoclavable to 300°F (149°C) True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control
Description
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches Autoclavable to 300°F (149°C) True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control

Suppliers

Company
Product
Description
Supplier Links
2
Rochester, NY, USA
2" Pressure Gauge, 30psi Dry, 3/4 Tri-Clamp Connection
20-1032S-75L-30PSI
2" Pressure Gauge, 30psi Dry, 3/4 Tri-Clamp Connection 20-1032S-75L-30PSI
Product Highlights Patented PowerFlex™ movement isolates movement from shock and vibration for longer life All stainless, all-welded construction for long life New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge Fights vibration and pulsations without liquid-fill headaches Autoclavable to 300°F (149°C) True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control

Product Highlights

  • Patented PowerFlex™ movement isolates movement from shock and vibration for longer life
  • All stainless, all-welded construction for long life
  • New PLUS!™ Performance Option: - Liquid filled performance in a dry gauge
  • Fights vibration and pulsations without liquid-fill headaches
  • Autoclavable to 300°F (149°C)
  • True Zero™ pointer indication – no stop pin to mask false zero reading – ensures safety and process control
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 20-1032S-75L-30PSI
Product Name 2" Pressure Gauge, 30psi Dry, 3/4 Tri-Clamp Connection
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Gauge 0 - 60 Psig, Glyc-Filled, 1/4
Specs
Type Gauge
Display Analog
Working Pressure Range 0.0 to 60 psi (0.0 to 42.23 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure gauge kit - DPA-40-10-MA-SET - Festo Corporation
Specs
Type Gauge
Working Pressure Range 145 psi (102 m H2O)
Operating Temperature 41 to 140 F (5 to 60 C)
View Details