WIKA Instrument, LP 2.5" Test Pressure Gauge 600 PSIG 25542-28B11

Description
Product Highlights Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet
Description
Product Highlights Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
Rochester, NY, USA
2.5" Test Pressure Gauge 600 PSIG
25542-28B11
2.5" Test Pressure Gauge 600 PSIG 25542-28B11
Product Highlights Never need recalibration - Maintain accuracy throughout the life of the gauge Carry a six-year warranty Provide accuracy, reliability and durability Withstand extremes in vibration, shock, temperature and other harsh environments. Provide longer, useful life to the user Reduce overall cost to the user

Product Highlights

  • Never need recalibration - Maintain accuracy throughout the life of the gauge
  • Carry a six-year warranty
  • Provide accuracy, reliability and durability
  • Withstand extremes in vibration, shock, temperature and other harsh environments.
  • Provide longer, useful life to the user
  • Reduce overall cost to the user
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 25542-28B11
Product Name 2.5" Test Pressure Gauge 600 PSIG
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Gauge - PCE-932 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Gauge
Display Digital Numerical Display
Working Pressure Range 5802 psi (4083 m H2O)
View Details
Pressure Gauge - PG-100 - Clippard
Specs
Type Sealed
Display Analog
Working Pressure Range 0.0 to 100 psi (0.0 to 70.38 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details