Testo Inc. Manometer/ Anemometer 0 to 8" H20 0560 5127

Description
Product Highlights Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.5 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +20 inH2O Accuracy 0.5% of f.v. Resolution 0.01 inH2O Each Unit Includes Battery Calibration document
Description
Product Highlights Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.5 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +20 inH2O Accuracy 0.5% of f.v. Resolution 0.01 inH2O Each Unit Includes Battery Calibration document

Suppliers

Company
Product
Description
Supplier Links
Manometer/ Anemometer 0 to 8
Rochester, NY, USA
Manometer/ Anemometer 0 to 8" H20
0560 5127
Manometer/ Anemometer 0 to 8" H20 0560 5127
Product Highlights Operating temperature +32 to +140 °F Battery type 9V battery Battery life 120 hr Weight 10.5 oz Dimensions 7.95 x 2.24 x 1.65 in Material/Housing ABS Probe type Pressure sensor integrated Meas. Range 0 to +20 inH2O Accuracy 0.5% of f.v. Resolution 0.01 inH2O Each Unit Includes Battery Calibration document

Product Highlights

  • Operating temperature +32 to +140 °F
  • Battery type 9V battery
  • Battery life 120 hr
  • Weight 10.5 oz
  • Dimensions 7.95 x 2.24 x 1.65 in
  • Material/Housing ABS
  • Probe type Pressure sensor integrated
  • Meas. Range 0 to +20 inH2O
  • Accuracy 0.5% of f.v.
  • Resolution 0.01 inH2O

Each Unit Includes

  • Battery
  • Calibration document
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Pressure Gauges
Product Number 0560 5127
Product Name Manometer/ Anemometer 0 to 8" H20
Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Pressure Gauges -  - EXAIR
Specs
Type Absolute
Display Analog
Working Pressure Range 0.0 to 160 psi (0.0 to 113 m H2O)
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Type Gauge; Liquid Filled
Display Digital Numerical Display
Working Pressure Range -14.7 to 6000 psi (-10.35 to 4223 m H2O)
View Details
Air Gauges - 60705 - Jergens, Inc.
Jergens, Inc.
Specs
Type Gauge
Connection Size 0.2500 inch (6.35 mm)
Media Gas
View Details